TelephoneStuff.com Chatsworth Products Wall-Mount CUBE-iT Plus Cabinet 13265

Description
The patented Cube-it Plus Cabinet System is a series of wall-mounted and floor-supported telecommunications enclosures designed to secure communications equipment for a cross connect. The cabinets are copper and fiber ready, and feature easy access to the front or rear of the cabinet. Features: - Swing-out cabinet body enables easy access to the rear of installed equipment - Rear panel is pre-punched with knock-outs for 1/2", 3/4", 2-1/2" and 3" conduit, and has cable tie points and attachment points for accessory rack-mount brackets - Cabinet body includes one pair of adjustable 19" EIA threaded equipment rails - Cabinet body is vented - vents will accept accessory fan - Front door design incorporates rounded edges and corners to improve safety in public access spaces - A locking front door and rear panel provide security - Wide variety of accessories are available Specifications: - UL listed to support up to 200 lbs - Patented hinge design allows the installer to remove the rear panel for easy installation - For indoor use only, not for use in air-handling spaces - Usable heights: 24"H = 12 RMU; 36"H = 18 RMU; 48"H = 26 RMU - Includes one pair of 19"W adjustable (front-to-rear) mounting rails with Universal 5/8"-5/8"-1/2" alternating hole pattern - EIA-310-D compliant - Front rails are threaded for #12-24 mounting screws - Cable knockouts include: (4) 1/2" or 3/4", two on top, two on bottom; (8) 2-1/2" or 3", four on top, four on bottom; (4) edge-protection grommets are included for 3" knockouts - 5" deep rear panel punched to accept accessory equipment mounting brackets - Constructed or riveted and bolted steel with epoxy-polyester hybrid powder coat paint finish - Equipment mounting rails are aluminum - Ships fully assembled with mounting hardware, 50 each #12-24 screws and installation template
Description
The patented Cube-it Plus Cabinet System is a series of wall-mounted and floor-supported telecommunications enclosures designed to secure communications equipment for a cross connect. The cabinets are copper and fiber ready, and feature easy access to the front or rear of the cabinet. Features: - Swing-out cabinet body enables easy access to the rear of installed equipment - Rear panel is pre-punched with knock-outs for 1/2", 3/4", 2-1/2" and 3" conduit, and has cable tie points and attachment points for accessory rack-mount brackets - Cabinet body includes one pair of adjustable 19" EIA threaded equipment rails - Cabinet body is vented - vents will accept accessory fan - Front door design incorporates rounded edges and corners to improve safety in public access spaces - A locking front door and rear panel provide security - Wide variety of accessories are available Specifications: - UL listed to support up to 200 lbs - Patented hinge design allows the installer to remove the rear panel for easy installation - For indoor use only, not for use in air-handling spaces - Usable heights: 24"H = 12 RMU; 36"H = 18 RMU; 48"H = 26 RMU - Includes one pair of 19"W adjustable (front-to-rear) mounting rails with Universal 5/8"-5/8"-1/2" alternating hole pattern - EIA-310-D compliant - Front rails are threaded for #12-24 mounting screws - Cable knockouts include: (4) 1/2" or 3/4", two on top, two on bottom; (8) 2-1/2" or 3", four on top, four on bottom; (4) edge-protection grommets are included for 3" knockouts - 5" deep rear panel punched to accept accessory equipment mounting brackets - Constructed or riveted and bolted steel with epoxy-polyester hybrid powder coat paint finish - Equipment mounting rails are aluminum - Ships fully assembled with mounting hardware, 50 each #12-24 screws and installation template

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Wall-Mount CUBE-iT Plus Cabinet - 13265 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Wall-Mount CUBE-iT Plus Cabinet
13265
Chatsworth Products Wall-Mount CUBE-iT Plus Cabinet 13265
The patented Cube-it Plus Cabinet System is a series of wall-mounted and floor-supported telecommunications enclosures designed to secure communications equipment for a cross connect. The cabinets are copper and fiber ready, and feature easy access to the front or rear of the cabinet. Features: - Swing-out cabinet body enables easy access to the rear of installed equipment - Rear panel is pre-punched with knock-outs for 1/2", 3/4", 2-1/2" and 3" conduit, and has cable tie points and attachment points for accessory rack-mount brackets - Cabinet body includes one pair of adjustable 19" EIA threaded equipment rails - Cabinet body is vented - vents will accept accessory fan - Front door design incorporates rounded edges and corners to improve safety in public access spaces - A locking front door and rear panel provide security - Wide variety of accessories are available Specifications: - UL listed to support up to 200 lbs - Patented hinge design allows the installer to remove the rear panel for easy installation - For indoor use only, not for use in air-handling spaces - Usable heights: 24"H = 12 RMU; 36"H = 18 RMU; 48"H = 26 RMU - Includes one pair of 19"W adjustable (front-to-rear) mounting rails with Universal 5/8"-5/8"-1/2" alternating hole pattern - EIA-310-D compliant - Front rails are threaded for #12-24 mounting screws - Cable knockouts include: (4) 1/2" or 3/4", two on top, two on bottom; (8) 2-1/2" or 3", four on top, four on bottom; (4) edge-protection grommets are included for 3" knockouts - 5" deep rear panel punched to accept accessory equipment mounting brackets - Constructed or riveted and bolted steel with epoxy-polyester hybrid powder coat paint finish - Equipment mounting rails are aluminum - Ships fully assembled with mounting hardware, 50 each #12-24 screws and installation template

The patented Cube-it Plus Cabinet System is a series of wall-mounted and floor-supported telecommunications enclosures designed to secure communications equipment for a cross connect. The cabinets are copper and fiber ready, and feature easy access to the front or rear of the cabinet.
Features:
- Swing-out cabinet body enables easy access to the rear of installed equipment
- Rear panel is pre-punched with knock-outs for 1/2", 3/4", 2-1/2" and 3" conduit, and has cable tie points and attachment points for accessory rack-mount brackets
- Cabinet body includes one pair of adjustable 19" EIA threaded equipment rails
- Cabinet body is vented - vents will accept accessory fan
- Front door design incorporates rounded edges and corners to improve safety in public access spaces
- A locking front door and rear panel provide security
- Wide variety of accessories are available
Specifications:
- UL listed to support up to 200 lbs
- Patented hinge design allows the installer to remove the rear panel for easy installation
- For indoor use only, not for use in air-handling spaces
- Usable heights: 24"H = 12 RMU; 36"H = 18 RMU; 48"H = 26 RMU
- Includes one pair of 19"W adjustable (front-to-rear) mounting rails with Universal 5/8"-5/8"-1/2" alternating hole pattern
- EIA-310-D compliant
- Front rails are threaded for #12-24 mounting screws
- Cable knockouts include: (4) 1/2" or 3/4", two on top, two on bottom; (8) 2-1/2" or 3", four on top, four on bottom; (4) edge-protection grommets are included for 3" knockouts
- 5" deep rear panel punched to accept accessory equipment mounting brackets
- Constructed or riveted and bolted steel with epoxy-polyester hybrid powder coat paint finish
- Equipment mounting rails are aluminum
- Ships fully assembled with mounting hardware, 50 each #12-24 screws and installation template

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number 13265
Product Name Chatsworth Products Wall-Mount CUBE-iT Plus Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 217959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polyethylene, Polypropylene, Polyester
Height 14.57 inch (370 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details