TelephoneStuff.com Chatsworth Products Silver Frame Cabinet with Solid Metal.. 12680

Description
The Silver Frame Wall-Mount provides an elegant and premium quality enclosure for protecting and securing your rack-mount equipment. Uses less space than conventional floor racks or enclosures. Unique dual-locking hinge design provides convenient front and rear access. With the 5.5" x 10.3" cable pass-through port in the center of the back panel, it is possible to route cable through the wall directly into the mounted cabinet for a more secure installation. Rack mounting surface depth is adjustable front to back 7-1/2" for 14" depth and 16-1/2" for 24" depth. 36" usable mounting height (20 mounting spaces). Universal 5/8"-5/8"-1/2" alternating hole pattern on both front and back sides. Ships fully assembled. Installation hardware included: 1/4" lag screw for backboard or stud mounting and Saf-T-Grip straps for cable routing. Features: - Unique dual locking hinge design - Strong, lightweight aluminum construction - 19" rack width - Handles equipment up to 150 lb - Vented top and bottom for optimum air flow - Adjustable rack mounting surface - Includes 50 each #12-24 mounting screws
Description
The Silver Frame Wall-Mount provides an elegant and premium quality enclosure for protecting and securing your rack-mount equipment. Uses less space than conventional floor racks or enclosures. Unique dual-locking hinge design provides convenient front and rear access. With the 5.5" x 10.3" cable pass-through port in the center of the back panel, it is possible to route cable through the wall directly into the mounted cabinet for a more secure installation. Rack mounting surface depth is adjustable front to back 7-1/2" for 14" depth and 16-1/2" for 24" depth. 36" usable mounting height (20 mounting spaces). Universal 5/8"-5/8"-1/2" alternating hole pattern on both front and back sides. Ships fully assembled. Installation hardware included: 1/4" lag screw for backboard or stud mounting and Saf-T-Grip straps for cable routing. Features: - Unique dual locking hinge design - Strong, lightweight aluminum construction - 19" rack width - Handles equipment up to 150 lb - Vented top and bottom for optimum air flow - Adjustable rack mounting surface - Includes 50 each #12-24 mounting screws

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Silver Frame Cabinet with Solid Metal.. - 12680 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Silver Frame Cabinet with Solid Metal..
12680
Chatsworth Products Silver Frame Cabinet with Solid Metal.. 12680
The Silver Frame Wall-Mount provides an elegant and premium quality enclosure for protecting and securing your rack-mount equipment. Uses less space than conventional floor racks or enclosures. Unique dual-locking hinge design provides convenient front and rear access. With the 5.5" x 10.3" cable pass-through port in the center of the back panel, it is possible to route cable through the wall directly into the mounted cabinet for a more secure installation. Rack mounting surface depth is adjustable front to back 7-1/2" for 14" depth and 16-1/2" for 24" depth. 36" usable mounting height (20 mounting spaces). Universal 5/8"-5/8"-1/2" alternating hole pattern on both front and back sides. Ships fully assembled. Installation hardware included: 1/4" lag screw for backboard or stud mounting and Saf-T-Grip straps for cable routing. Features: - Unique dual locking hinge design - Strong, lightweight aluminum construction - 19" rack width - Handles equipment up to 150 lb - Vented top and bottom for optimum air flow - Adjustable rack mounting surface - Includes 50 each #12-24 mounting screws

The Silver Frame Wall-Mount provides an elegant and premium quality enclosure for protecting and securing your rack-mount equipment. Uses less space than conventional floor racks or enclosures. Unique dual-locking hinge design provides convenient front and rear access. With the 5.5" x 10.3" cable pass-through port in the center of the back panel, it is possible to route cable through the wall directly into the mounted cabinet for a more secure installation.
Rack mounting surface depth is adjustable front to back 7-1/2" for 14" depth and 16-1/2" for 24" depth. 36" usable mounting height (20 mounting spaces). Universal 5/8"-5/8"-1/2" alternating hole pattern on both front and back sides.
Ships fully assembled. Installation hardware included: 1/4" lag screw for backboard or stud mounting and Saf-T-Grip straps for cable routing.
Features:
- Unique dual locking hinge design
- Strong, lightweight aluminum construction
- 19" rack width
- Handles equipment up to 150 lb
- Vented top and bottom for optimum air flow
- Adjustable rack mounting surface
- Includes 50 each #12-24 mounting screws

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number 12680
Product Name Chatsworth Products Silver Frame Cabinet with Solid Metal..
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Key Cabinets - 219598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 12.01 inch (305 mm)
View Details
Evidence Drying Cabinet - Mini DrySafe™ ACEVD24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details