TelephoneStuff.com Leviton Double-Pole Pilot Light 1202-PL

Description
Double-pole 15A 240V back and side wired pilot light. Features: - Available in RED toggle only - 15Amp - 120V - Toggle pilot light - Illuminated "on" double-pole AC quiet switch - Industrial grade - Self grounding - Back and side wired - Will operate two 120V lights - Not recommended for use with one 120V light - Nuetral wire required
Description
Double-pole 15A 240V back and side wired pilot light. Features: - Available in RED toggle only - 15Amp - 120V - Toggle pilot light - Illuminated "on" double-pole AC quiet switch - Industrial grade - Self grounding - Back and side wired - Will operate two 120V lights - Not recommended for use with one 120V light - Nuetral wire required

Suppliers

Company
Product
Description
Supplier Links
Leviton Double-Pole Pilot Light - 1202-PL - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Double-Pole Pilot Light
1202-PL
Leviton Double-Pole Pilot Light 1202-PL
Double-pole 15A 240V back and side wired pilot light. Features: - Available in RED toggle only - 15Amp - 120V - Toggle pilot light - Illuminated "on" double-pole AC quiet switch - Industrial grade - Self grounding - Back and side wired - Will operate two 120V lights - Not recommended for use with one 120V light - Nuetral wire required

Double-pole 15A 240V back and side wired pilot light.
Features:
- Available in RED toggle only
- 15Amp
- 120V
- Toggle pilot light
- Illuminated "on" double-pole AC quiet switch
- Industrial grade
- Self grounding
- Back and side wired
- Will operate two 120V lights
- Not recommended for use with one 120V light
- Nuetral wire required

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pilot Lights and Indicator Lights
Product Number 1202-PL
Product Name Leviton Double-Pole Pilot Light
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details
22mm Illuminated Mushroom Push Button - 2ALM1LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details