TelephoneStuff.com Superior Essex ADP NMS 6 Pair PVC Jacketed Aerial Service.. 12-006-08

Description
ADP NMS is a PVC-jacketed aerial service wire offered in two, three or six pair. It is designed for use in extending telephone service to subscriber premises from the distribution cable or cable terminal. Aerial Service Wire Features: - Small size and light weight coupled with abrasion resistant jacket - Standard hardware and installation procedures are directly applicable to this product - Pair Count: 2 - Minor Dimension: 0.27" - Major Dimension: 0.48"
Description
ADP NMS is a PVC-jacketed aerial service wire offered in two, three or six pair. It is designed for use in extending telephone service to subscriber premises from the distribution cable or cable terminal. Aerial Service Wire Features: - Small size and light weight coupled with abrasion resistant jacket - Standard hardware and installation procedures are directly applicable to this product - Pair Count: 2 - Minor Dimension: 0.27" - Major Dimension: 0.48"

Suppliers

Company
Product
Description
Supplier Links
Superior Essex ADP NMS 6 Pair PVC Jacketed Aerial Service.. - 12-006-08 - TelephoneStuff.com
Huntington Beach, CA, USA
Superior Essex ADP NMS 6 Pair PVC Jacketed Aerial Service..
12-006-08
Superior Essex ADP NMS 6 Pair PVC Jacketed Aerial Service.. 12-006-08
ADP NMS is a PVC-jacketed aerial service wire offered in two, three or six pair. It is designed for use in extending telephone service to subscriber premises from the distribution cable or cable terminal. Aerial Service Wire Features: - Small size and light weight coupled with abrasion resistant jacket - Standard hardware and installation procedures are directly applicable to this product - Pair Count: 2 - Minor Dimension: 0.27" - Major Dimension: 0.48"

ADP NMS is a PVC-jacketed aerial service wire offered in two, three or six pair. It is designed for use in extending telephone service to subscriber premises from the distribution cable or cable terminal.
Aerial Service Wire Features:
- Small size and light weight coupled with abrasion resistant jacket
- Standard hardware and installation procedures are directly applicable to this product
- Pair Count: 2
- Minor Dimension: 0.27"
- Major Dimension: 0.48"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 12-006-08
Product Name Superior Essex ADP NMS 6 Pair PVC Jacketed Aerial Service..
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details