TelephoneStuff.com Astatic Heavy Duty Cardioid Directional Paging Microphone 119S-19

Description
The Astatic Heavy Duty Cardioid Directional Paging Microphone is a dynamic cardioid microphone, designed especially for gooseneck mounting in quality sound reinforcement and communication installations. A slightly rising high frequency response and a gentle low frequency roll-off, assures excellent voice reproduction. Features: - On/off switch wired normally open - 19" heavy-duty gooseneck - 2 3/4" flange - 6’ heavy duty cable - Polished chrome finish - Multistage blast filter controls breath "pop" and wind disturbance
Description
The Astatic Heavy Duty Cardioid Directional Paging Microphone is a dynamic cardioid microphone, designed especially for gooseneck mounting in quality sound reinforcement and communication installations. A slightly rising high frequency response and a gentle low frequency roll-off, assures excellent voice reproduction. Features: - On/off switch wired normally open - 19" heavy-duty gooseneck - 2 3/4" flange - 6’ heavy duty cable - Polished chrome finish - Multistage blast filter controls breath "pop" and wind disturbance

Suppliers

Company
Product
Description
Supplier Links
Astatic Heavy Duty Cardioid Directional Paging Microphone - 119S-19 - TelephoneStuff.com
Huntington Beach, CA, USA
Astatic Heavy Duty Cardioid Directional Paging Microphone
119S-19
Astatic Heavy Duty Cardioid Directional Paging Microphone 119S-19
The Astatic Heavy Duty Cardioid Directional Paging Microphone is a dynamic cardioid microphone, designed especially for gooseneck mounting in quality sound reinforcement and communication installations. A slightly rising high frequency response and a gentle low frequency roll-off, assures excellent voice reproduction. Features: - On/off switch wired normally open - 19" heavy-duty gooseneck - 2 3/4" flange - 6’ heavy duty cable - Polished chrome finish - Multistage blast filter controls breath "pop" and wind disturbance

The Astatic Heavy Duty Cardioid Directional Paging Microphone is a dynamic cardioid microphone, designed especially for gooseneck mounting in quality sound reinforcement and communication installations. A slightly rising high frequency response and a gentle low frequency roll-off, assures excellent voice reproduction.
Features:
- On/off switch wired normally open
- 19" heavy-duty gooseneck
- 2 3/4" flange
- 6’ heavy duty cable
- Polished chrome finish
- Multistage blast filter controls breath "pop" and wind
disturbance

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number 119S-19
Product Name Astatic Heavy Duty Cardioid Directional Paging Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details