TelephoneStuff.com Astatic Heavy Duty Cardioid Directional Paging Microphone.. 119L-19

Description
The Astatic Heavy Duty Cardioid Directional Paging Microphone with 2 3/4" Flange is a dynamic cardioid microphone, designed especially for goose neck mounting in quality sound reinforcement and communication installations. A slightly rising high frequency response and a gentle low frequency roll-off, assures excellent voice reproduction. Features: - 19" heavy-duty goose neck - 2 3/4" flange - 6' heavy duty cable - Polished chrome finish - Multi-stage blast filter controls breath "pop" and wind disturbance - Very reliable and durable, stands up to many strenuous handling condition
Description
The Astatic Heavy Duty Cardioid Directional Paging Microphone with 2 3/4" Flange is a dynamic cardioid microphone, designed especially for goose neck mounting in quality sound reinforcement and communication installations. A slightly rising high frequency response and a gentle low frequency roll-off, assures excellent voice reproduction. Features: - 19" heavy-duty goose neck - 2 3/4" flange - 6' heavy duty cable - Polished chrome finish - Multi-stage blast filter controls breath "pop" and wind disturbance - Very reliable and durable, stands up to many strenuous handling condition

Suppliers

Company
Product
Description
Supplier Links
Astatic Heavy Duty Cardioid Directional Paging Microphone.. - 119L-19 - TelephoneStuff.com
Huntington Beach, CA, USA
Astatic Heavy Duty Cardioid Directional Paging Microphone..
119L-19
Astatic Heavy Duty Cardioid Directional Paging Microphone.. 119L-19
The Astatic Heavy Duty Cardioid Directional Paging Microphone with 2 3/4" Flange is a dynamic cardioid microphone, designed especially for goose neck mounting in quality sound reinforcement and communication installations. A slightly rising high frequency response and a gentle low frequency roll-off, assures excellent voice reproduction. Features: - 19" heavy-duty goose neck - 2 3/4" flange - 6' heavy duty cable - Polished chrome finish - Multi-stage blast filter controls breath "pop" and wind disturbance - Very reliable and durable, stands up to many strenuous handling condition

The Astatic Heavy Duty Cardioid Directional Paging Microphone with 2 3/4" Flange is a dynamic cardioid microphone, designed especially for goose neck mounting in quality sound reinforcement and communication installations. A slightly rising high frequency response and a gentle low frequency roll-off, assures excellent voice reproduction.
Features:
- 19" heavy-duty goose neck
- 2 3/4" flange
- 6' heavy duty cable
- Polished chrome finish
- Multi-stage blast filter controls breath "pop" and wind
disturbance
- Very reliable and durable, stands up to many strenuous handling condition

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number 119L-19
Product Name Astatic Heavy Duty Cardioid Directional Paging Microphone..
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers