TelephoneStuff.com Chatsworth Products Seismic Frame Cabinet System - Frame.. 11974

Description
Rated Zone 4 compliant to Bellcore GR-63-CORE for Network Equipment Building Systems (NEBS), Section 4.4.1.1, the Seismic Frame Cabinet System is able to withstand the seismic stress of an 8.3 Richter scale earthquake. Offered in a 19"W x 36"D x 84"H cabinet solution, the aluminum outer frame provides the sound structural environment necessary for sensitive Information Technology (IT) hardware components. With Multi-Mount rails, the cabinet fulfills various rack-mounting requirements. A reinforced inner frame provides increased structural rigidity. Features: - Standard 19" EIA Rack Width - Reinforced inner frame provides structural rigidity - Certified to an 800 lb distributed equipment load - Aluminum outer frame with steel inner frame delivers maximum strength with minimum weight - Seismic bracing kits and a full line of structural enhancement products are available to support a wide range of site-specific structural requirements - Internal cable management provides flexibility for wire routing and fits on-site customization - Adjustable front to rear vertical mounting rails allow use as a standard 4-post cabinet or 2-channel rack - Frame is brushed aluminum
Description
Rated Zone 4 compliant to Bellcore GR-63-CORE for Network Equipment Building Systems (NEBS), Section 4.4.1.1, the Seismic Frame Cabinet System is able to withstand the seismic stress of an 8.3 Richter scale earthquake. Offered in a 19"W x 36"D x 84"H cabinet solution, the aluminum outer frame provides the sound structural environment necessary for sensitive Information Technology (IT) hardware components. With Multi-Mount rails, the cabinet fulfills various rack-mounting requirements. A reinforced inner frame provides increased structural rigidity. Features: - Standard 19" EIA Rack Width - Reinforced inner frame provides structural rigidity - Certified to an 800 lb distributed equipment load - Aluminum outer frame with steel inner frame delivers maximum strength with minimum weight - Seismic bracing kits and a full line of structural enhancement products are available to support a wide range of site-specific structural requirements - Internal cable management provides flexibility for wire routing and fits on-site customization - Adjustable front to rear vertical mounting rails allow use as a standard 4-post cabinet or 2-channel rack - Frame is brushed aluminum

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Seismic Frame Cabinet System - Frame.. - 11974 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Seismic Frame Cabinet System - Frame..
11974
Chatsworth Products Seismic Frame Cabinet System - Frame.. 11974
Rated Zone 4 compliant to Bellcore GR-63-CORE for Network Equipment Building Systems (NEBS), Section 4.4.1.1, the Seismic Frame Cabinet System is able to withstand the seismic stress of an 8.3 Richter scale earthquake. Offered in a 19"W x 36"D x 84"H cabinet solution, the aluminum outer frame provides the sound structural environment necessary for sensitive Information Technology (IT) hardware components. With Multi-Mount rails, the cabinet fulfills various rack-mounting requirements. A reinforced inner frame provides increased structural rigidity. Features: - Standard 19" EIA Rack Width - Reinforced inner frame provides structural rigidity - Certified to an 800 lb distributed equipment load - Aluminum outer frame with steel inner frame delivers maximum strength with minimum weight - Seismic bracing kits and a full line of structural enhancement products are available to support a wide range of site-specific structural requirements - Internal cable management provides flexibility for wire routing and fits on-site customization - Adjustable front to rear vertical mounting rails allow use as a standard 4-post cabinet or 2-channel rack - Frame is brushed aluminum

Rated Zone 4 compliant to Bellcore GR-63-CORE for Network Equipment Building Systems (NEBS), Section 4.4.1.1, the Seismic Frame Cabinet System is able to withstand the seismic stress of an 8.3 Richter scale earthquake.
Offered in a 19"W x 36"D x 84"H cabinet solution, the aluminum outer frame provides the sound structural environment necessary for sensitive Information Technology (IT) hardware components. With Multi-Mount rails, the cabinet fulfills various rack-mounting requirements. A reinforced inner frame provides increased structural rigidity.
Features:
- Standard 19" EIA Rack Width
- Reinforced inner frame provides structural rigidity
- Certified to an 800 lb distributed equipment load
- Aluminum outer frame with steel inner frame delivers maximum strength with minimum weight
- Seismic bracing kits and a full line of structural enhancement products are available to support a wide range of site-specific structural requirements
- Internal cable management provides flexibility for wire routing and fits on-site customization
- Adjustable front to rear vertical mounting rails allow use as a standard 4-post cabinet or 2-channel rack
- Frame is brushed aluminum

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number 11974
Product Name Chatsworth Products Seismic Frame Cabinet System - Frame..
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Key Cabinets - 219598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 12.01 inch (305 mm)
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details