TelephoneStuff.com Chatsworth Products Seismic Frame Cabinet System without.. 11973

Description
Rated Zone 4 compliant to Bellcore GR-63-CORE for Network Equipment Building Systems (NEBS), Section 4.4.1.1, the Seismic Frame Cabinet System is able to withstand the seismic stress of an 8.3 Richter scale earthquake. Offered in a 19"W x 36"D x 84"H cabinet solution, the aluminum outer frame provides the sound structural environment necessary for sensitive Information Technology (IT) hardware components. With Multi-Mount rails, the cabinet fulfills various rack-mounting requirements. A reinforced inner frame provides increased structural rigidity. Features: - Standard 19" EIA Rack Width - Reinforced inner frame provides structural rigidity - Certified to an 800 lb distributed equipment load - Aluminum outer frame with steel inner frame delivers maximum strength with minimum weight - Seismic bracing kits and a full line of structural enhancement products are available to support a wide range of site-specific structural requirements - Internal cable management provides flexibility for wire routing and fits on-site customization - Adjustable front to rear vertical mounting rails allow use as a standard 4-post cabinet or 2-channel rack
Description
Rated Zone 4 compliant to Bellcore GR-63-CORE for Network Equipment Building Systems (NEBS), Section 4.4.1.1, the Seismic Frame Cabinet System is able to withstand the seismic stress of an 8.3 Richter scale earthquake. Offered in a 19"W x 36"D x 84"H cabinet solution, the aluminum outer frame provides the sound structural environment necessary for sensitive Information Technology (IT) hardware components. With Multi-Mount rails, the cabinet fulfills various rack-mounting requirements. A reinforced inner frame provides increased structural rigidity. Features: - Standard 19" EIA Rack Width - Reinforced inner frame provides structural rigidity - Certified to an 800 lb distributed equipment load - Aluminum outer frame with steel inner frame delivers maximum strength with minimum weight - Seismic bracing kits and a full line of structural enhancement products are available to support a wide range of site-specific structural requirements - Internal cable management provides flexibility for wire routing and fits on-site customization - Adjustable front to rear vertical mounting rails allow use as a standard 4-post cabinet or 2-channel rack

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Seismic Frame Cabinet System without.. - 11973 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Seismic Frame Cabinet System without..
11973
Chatsworth Products Seismic Frame Cabinet System without.. 11973
Rated Zone 4 compliant to Bellcore GR-63-CORE for Network Equipment Building Systems (NEBS), Section 4.4.1.1, the Seismic Frame Cabinet System is able to withstand the seismic stress of an 8.3 Richter scale earthquake. Offered in a 19"W x 36"D x 84"H cabinet solution, the aluminum outer frame provides the sound structural environment necessary for sensitive Information Technology (IT) hardware components. With Multi-Mount rails, the cabinet fulfills various rack-mounting requirements. A reinforced inner frame provides increased structural rigidity. Features: - Standard 19" EIA Rack Width - Reinforced inner frame provides structural rigidity - Certified to an 800 lb distributed equipment load - Aluminum outer frame with steel inner frame delivers maximum strength with minimum weight - Seismic bracing kits and a full line of structural enhancement products are available to support a wide range of site-specific structural requirements - Internal cable management provides flexibility for wire routing and fits on-site customization - Adjustable front to rear vertical mounting rails allow use as a standard 4-post cabinet or 2-channel rack

Rated Zone 4 compliant to Bellcore GR-63-CORE for Network Equipment Building Systems (NEBS), Section 4.4.1.1, the Seismic Frame Cabinet System is able to withstand the seismic stress of an 8.3 Richter scale earthquake.
Offered in a 19"W x 36"D x 84"H cabinet solution, the aluminum outer frame provides the sound structural environment necessary for sensitive Information Technology (IT) hardware components. With Multi-Mount rails, the cabinet fulfills various rack-mounting requirements. A reinforced inner frame provides increased structural rigidity.
Features:
- Standard 19" EIA Rack Width
- Reinforced inner frame provides structural rigidity
- Certified to an 800 lb distributed equipment load
- Aluminum outer frame with steel inner frame delivers maximum strength with minimum weight
- Seismic bracing kits and a full line of structural enhancement products are available to support a wide range of site-specific structural requirements
- Internal cable management provides flexibility for wire routing and fits on-site customization
- Adjustable front to rear vertical mounting rails allow use as a standard 4-post cabinet or 2-channel rack

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number 11973
Product Name Chatsworth Products Seismic Frame Cabinet System without..
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Server Cabinets - 1863285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 37.05 inch (941 mm)
Width 15.08 inch (383 mm)
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details