TelephoneStuff.com Chatsworth Products Seismic Frame Cabinet System 11972

Description
Rated Zone 4 compliant to Bellcore GR-63-CORE for Network Equipment Building Systems (NEBS), Section 4.4.1.1, the Seismic Frame Cabinet System is able to withstand the seismic stress of an 8.3 Richter scale earthquake. Offered in a 19"W x 36"D x 84"H cabinet solution, the aluminum outer frame provides the sound structural environment necessary for sensitive Information Technology (IT) hardware components. With Multi-Mount rails, the cabinet fulfills various rack-mounting requirements. A reinforced inner frame provides increased structural rigidity. Features: - Standard 19" EIA Rack Width - Reinforced inner frame provides structural rigidity - Certified to an 800 lb distributed equipment load - Aluminum outer frame with steel inner frame delivers maximum strength with minimum weight - Seismic bracing kits and a full line of structural enhancement products are available to support a wide range of site-specific structural requirements - Internal cable management provides flexibility for wire routing and fits on-site customization - Adjustable front to rear vertical mounting rails allow use as a standard 4-post cabinet or 2-channel rack
Description
Rated Zone 4 compliant to Bellcore GR-63-CORE for Network Equipment Building Systems (NEBS), Section 4.4.1.1, the Seismic Frame Cabinet System is able to withstand the seismic stress of an 8.3 Richter scale earthquake. Offered in a 19"W x 36"D x 84"H cabinet solution, the aluminum outer frame provides the sound structural environment necessary for sensitive Information Technology (IT) hardware components. With Multi-Mount rails, the cabinet fulfills various rack-mounting requirements. A reinforced inner frame provides increased structural rigidity. Features: - Standard 19" EIA Rack Width - Reinforced inner frame provides structural rigidity - Certified to an 800 lb distributed equipment load - Aluminum outer frame with steel inner frame delivers maximum strength with minimum weight - Seismic bracing kits and a full line of structural enhancement products are available to support a wide range of site-specific structural requirements - Internal cable management provides flexibility for wire routing and fits on-site customization - Adjustable front to rear vertical mounting rails allow use as a standard 4-post cabinet or 2-channel rack

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Seismic Frame Cabinet System - 11972 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Seismic Frame Cabinet System
11972
Chatsworth Products Seismic Frame Cabinet System 11972
Rated Zone 4 compliant to Bellcore GR-63-CORE for Network Equipment Building Systems (NEBS), Section 4.4.1.1, the Seismic Frame Cabinet System is able to withstand the seismic stress of an 8.3 Richter scale earthquake. Offered in a 19"W x 36"D x 84"H cabinet solution, the aluminum outer frame provides the sound structural environment necessary for sensitive Information Technology (IT) hardware components. With Multi-Mount rails, the cabinet fulfills various rack-mounting requirements. A reinforced inner frame provides increased structural rigidity. Features: - Standard 19" EIA Rack Width - Reinforced inner frame provides structural rigidity - Certified to an 800 lb distributed equipment load - Aluminum outer frame with steel inner frame delivers maximum strength with minimum weight - Seismic bracing kits and a full line of structural enhancement products are available to support a wide range of site-specific structural requirements - Internal cable management provides flexibility for wire routing and fits on-site customization - Adjustable front to rear vertical mounting rails allow use as a standard 4-post cabinet or 2-channel rack

Rated Zone 4 compliant to Bellcore GR-63-CORE for Network Equipment Building Systems (NEBS), Section 4.4.1.1, the Seismic Frame Cabinet System is able to withstand the seismic stress of an 8.3 Richter scale earthquake.
Offered in a 19"W x 36"D x 84"H cabinet solution, the aluminum outer frame provides the sound structural environment necessary for sensitive Information Technology (IT) hardware components. With Multi-Mount rails, the cabinet fulfills various rack-mounting requirements. A reinforced inner frame provides increased structural rigidity.
Features:
- Standard 19" EIA Rack Width
- Reinforced inner frame provides structural rigidity
- Certified to an 800 lb distributed equipment load
- Aluminum outer frame with steel inner frame delivers maximum strength with minimum weight
- Seismic bracing kits and a full line of structural enhancement products are available to support a wide range of site-specific structural requirements
- Internal cable management provides flexibility for wire routing and fits on-site customization
- Adjustable front to rear vertical mounting rails allow use as a standard 4-post cabinet or 2-channel rack

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number 11972
Product Name Chatsworth Products Seismic Frame Cabinet System
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Boxes - 1253050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 20.87 inch (530 mm)
Width 9.06 inch (230 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD36A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details