TelephoneStuff.com Chatsworth Products Cube-iT PLUS Wall-Mount Cabinet with.. 11900

Description
Delivers exceptional strength and rigidity in a swing-out wall-mount enclosure system. Either left- or right-handed installations are possible with the same cabinet. Front door design incorporates rounded edges and corners to improve safety in public access spaces. Large snap-in rubber grommets are also provided to fit the 2-1/2" knockouts for installations that do not employ conduit. Offers a deep rear panel with interior mounting locations for accessory brackets. A locking front door and rear panel provide security. The swing-out cabinet body enables easy access to the rear of installed equipment. Features: - Durable, high strength steel construction provides structural integrity to support and protect equipment - Hinge design allows for easy mounting and access to the rear of mounted equipment - Front door and back panel are keyed alike - Configure your own Cube-iT Plus to fit your specific equipment storage needs - 200lb load bearing capacity
Description
Delivers exceptional strength and rigidity in a swing-out wall-mount enclosure system. Either left- or right-handed installations are possible with the same cabinet. Front door design incorporates rounded edges and corners to improve safety in public access spaces. Large snap-in rubber grommets are also provided to fit the 2-1/2" knockouts for installations that do not employ conduit. Offers a deep rear panel with interior mounting locations for accessory brackets. A locking front door and rear panel provide security. The swing-out cabinet body enables easy access to the rear of installed equipment. Features: - Durable, high strength steel construction provides structural integrity to support and protect equipment - Hinge design allows for easy mounting and access to the rear of mounted equipment - Front door and back panel are keyed alike - Configure your own Cube-iT Plus to fit your specific equipment storage needs - 200lb load bearing capacity

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Cube-iT PLUS Wall-Mount Cabinet with.. - 11900 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Cube-iT PLUS Wall-Mount Cabinet with..
11900
Chatsworth Products Cube-iT PLUS Wall-Mount Cabinet with.. 11900
Delivers exceptional strength and rigidity in a swing-out wall-mount enclosure system. Either left- or right-handed installations are possible with the same cabinet. Front door design incorporates rounded edges and corners to improve safety in public access spaces. Large snap-in rubber grommets are also provided to fit the 2-1/2" knockouts for installations that do not employ conduit. Offers a deep rear panel with interior mounting locations for accessory brackets. A locking front door and rear panel provide security. The swing-out cabinet body enables easy access to the rear of installed equipment. Features: - Durable, high strength steel construction provides structural integrity to support and protect equipment - Hinge design allows for easy mounting and access to the rear of mounted equipment - Front door and back panel are keyed alike - Configure your own Cube-iT Plus to fit your specific equipment storage needs - 200lb load bearing capacity

Delivers exceptional strength and rigidity in a swing-out wall-mount enclosure system. Either left- or right-handed installations are possible with the same cabinet. Front door design incorporates rounded edges and corners to improve safety in public access spaces. Large snap-in rubber grommets are also provided to fit the 2-1/2" knockouts for installations that do not employ conduit. Offers a deep rear panel with interior mounting locations for accessory brackets. A locking front door and rear panel provide security. The swing-out cabinet body enables easy access to the rear of installed equipment.
Features:
- Durable, high strength steel construction provides
structural integrity to support and protect equipment
- Hinge design allows for easy mounting and access
to the rear of mounted equipment
- Front door and back panel are keyed alike
- Configure your own Cube-iT Plus to fit your specific
equipment storage needs
- 200lb load bearing capacity

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number 11900
Product Name Chatsworth Products Cube-iT PLUS Wall-Mount Cabinet with..
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD30BT - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Mobile drawer cabinets - R5BJG-3001 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details