TelephoneStuff.com Chatsworth Products Wall Mount Cabinet 14" Depth 11680

Description
Provides and elegant and premium quality enclosure for protecting and securing your rack-mount equipment. Uses less space than conventional floor racks or enclosures. Unique dual-locking hinge design provides convenient front and rear access. With the 5.5" x 10.3" cable pass-through port in the center of the back panel, it is possible to route cable through the wall directly into the mounted cabinet for a more secure installation. Features: - Rack mount surface depth is adjustable front to back 7-1/2" for 14" depth and 16-1/2" for 24" depth. - 36" usable mounting height (20 mounting spaces) - Universal 5/8"-5/8"-1/2" alternating hole pattern on both front and back sides - Unique dual locking hinge design - Strong, lightweight aluminum construction - 19" rack width - 41"(H) x 24.3"(W) x 14"(D) - Handles equipment up to 150lb. - Vented top and bottom for optimum air flow - Adjustable rack mounting surface - Includes 50 each #12-24 mounting screws - Ships fully assembled, installation hardware included: - 1/4" lag screw for backboard or stud mounting - Saf-T-Grip straps for cable routing
Description
Provides and elegant and premium quality enclosure for protecting and securing your rack-mount equipment. Uses less space than conventional floor racks or enclosures. Unique dual-locking hinge design provides convenient front and rear access. With the 5.5" x 10.3" cable pass-through port in the center of the back panel, it is possible to route cable through the wall directly into the mounted cabinet for a more secure installation. Features: - Rack mount surface depth is adjustable front to back 7-1/2" for 14" depth and 16-1/2" for 24" depth. - 36" usable mounting height (20 mounting spaces) - Universal 5/8"-5/8"-1/2" alternating hole pattern on both front and back sides - Unique dual locking hinge design - Strong, lightweight aluminum construction - 19" rack width - 41"(H) x 24.3"(W) x 14"(D) - Handles equipment up to 150lb. - Vented top and bottom for optimum air flow - Adjustable rack mounting surface - Includes 50 each #12-24 mounting screws - Ships fully assembled, installation hardware included: - 1/4" lag screw for backboard or stud mounting - Saf-T-Grip straps for cable routing

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Wall Mount Cabinet 14" Depth - 11680 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Wall Mount Cabinet 14" Depth
11680
Chatsworth Products Wall Mount Cabinet 14" Depth 11680
Provides and elegant and premium quality enclosure for protecting and securing your rack-mount equipment. Uses less space than conventional floor racks or enclosures. Unique dual-locking hinge design provides convenient front and rear access. With the 5.5" x 10.3" cable pass-through port in the center of the back panel, it is possible to route cable through the wall directly into the mounted cabinet for a more secure installation. Features: - Rack mount surface depth is adjustable front to back 7-1/2" for 14" depth and 16-1/2" for 24" depth. - 36" usable mounting height (20 mounting spaces) - Universal 5/8"-5/8"-1/2" alternating hole pattern on both front and back sides - Unique dual locking hinge design - Strong, lightweight aluminum construction - 19" rack width - 41"(H) x 24.3"(W) x 14"(D) - Handles equipment up to 150lb. - Vented top and bottom for optimum air flow - Adjustable rack mounting surface - Includes 50 each #12-24 mounting screws - Ships fully assembled, installation hardware included: - 1/4" lag screw for backboard or stud mounting - Saf-T-Grip straps for cable routing

Provides and elegant and premium quality enclosure for protecting and securing your rack-mount equipment. Uses less space than conventional floor racks or enclosures. Unique dual-locking hinge design provides convenient front and rear access. With the 5.5" x 10.3" cable pass-through port in the center of the back panel, it is possible to route cable through the wall directly into the mounted cabinet for a more secure installation.
Features:
- Rack mount surface depth is adjustable front to back 7-1/2" for 14" depth and 16-1/2" for 24" depth.
- 36" usable mounting height (20 mounting spaces)
- Universal 5/8"-5/8"-1/2" alternating hole pattern on both front and back sides
- Unique dual locking hinge design
- Strong, lightweight aluminum construction
- 19" rack width - 41"(H) x 24.3"(W) x 14"(D)
- Handles equipment up to 150lb.
- Vented top and bottom for optimum air flow
- Adjustable rack mounting surface
- Includes 50 each #12-24 mounting screws
- Ships fully assembled, installation hardware included:
- 1/4" lag screw for backboard or stud mounting - Saf-T-Grip straps for cable routing

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number 11680
Product Name Chatsworth Products Wall Mount Cabinet 14" Depth
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Stacking cabinets - R5HKG-3008 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details