TelephoneStuff.com B&W; International Profi.Case Jet Tool Shell Case 114-17-P

Description
Profi.Case Jet Tool Shell Case. Features: - Very sturdy, stackable - Case shells made of dentproof ABS material - Dustproof, airtight, watertight - Air pressure compensation valve - Case shells made of ultra high-impact ABS plastic - Padlock eyelets - Carrying strap and back pack system possible - Document partition in lid (A4 format) - Variable floor shell - Removable tool board in lid with 22 tool pockets on front and back - Removable cover board for floor shell with 14 tool pockets - Temperatures ranging from -40° up to +80° C - Also known as 114.17/M - Inside Dimensions: 16.73" (425mm) W x 13.78" (350mm) H x 6.61" (168mm) D - Volume: 25 L
Description
Profi.Case Jet Tool Shell Case. Features: - Very sturdy, stackable - Case shells made of dentproof ABS material - Dustproof, airtight, watertight - Air pressure compensation valve - Case shells made of ultra high-impact ABS plastic - Padlock eyelets - Carrying strap and back pack system possible - Document partition in lid (A4 format) - Variable floor shell - Removable tool board in lid with 22 tool pockets on front and back - Removable cover board for floor shell with 14 tool pockets - Temperatures ranging from -40° up to +80° C - Also known as 114.17/M - Inside Dimensions: 16.73" (425mm) W x 13.78" (350mm) H x 6.61" (168mm) D - Volume: 25 L

Suppliers

Company
Product
Description
Supplier Links
B&W; International Profi.Case Jet Tool Shell Case - 114-17-P - TelephoneStuff.com
Huntington Beach, CA, USA
B&W; International Profi.Case Jet Tool Shell Case
114-17-P
B&W; International Profi.Case Jet Tool Shell Case 114-17-P
Profi.Case Jet Tool Shell Case. Features: - Very sturdy, stackable - Case shells made of dentproof ABS material - Dustproof, airtight, watertight - Air pressure compensation valve - Case shells made of ultra high-impact ABS plastic - Padlock eyelets - Carrying strap and back pack system possible - Document partition in lid (A4 format) - Variable floor shell - Removable tool board in lid with 22 tool pockets on front and back - Removable cover board for floor shell with 14 tool pockets - Temperatures ranging from -40° up to +80° C - Also known as 114.17/M - Inside Dimensions: 16.73" (425mm) W x 13.78" (350mm) H x 6.61" (168mm) D - Volume: 25 L

Profi.Case Jet Tool Shell Case.
Features:
- Very sturdy, stackable
- Case shells made of dentproof ABS material
- Dustproof, airtight, watertight
- Air pressure compensation valve
- Case shells made of ultra high-impact ABS plastic
- Padlock eyelets
- Carrying strap and back pack system possible
- Document partition in lid (A4 format)
- Variable floor shell
- Removable tool board in lid with 22 tool pockets on front and back
- Removable cover board for floor shell with 14 tool pockets
- Temperatures ranging from -40° up to +80° C
- Also known as 114.17/M
- Inside Dimensions: 16.73" (425mm) W x 13.78" (350mm) H x 6.61" (168mm) D
- Volume: 25 L

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Containers
Product Number 114-17-P
Product Name B&W; International Profi.Case Jet Tool Shell Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 2971320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 2.38 inch (60.5 mm)
Length 8.86 inch (225 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details