TelephoneStuff.com B&W; International Profi.Case Basic Tool Shell Case 114-06

Description
Profi.Case Basic Tool Shell Case. Features: - Case shells made of dentproof ABS material - Robust aluminum frame with protection for the sharp edges - Two lockable clip locks - One B&W; PROFIcode combination lock - B&W; convenience handle - Comfortable lid holder - Hinge cover - Adjustable strap - Also known as 114.06/P and 114.06/M - Inside Dimensions: 16.93" (430mm) W x 13.39" (340mm) H x 6.69" (170mm) D - Outside Dimensions: 18.50" (470mm) W x 16.14" (410mm) H x 7.87" (200mm) D - Volume: 26 L - Available Options: - Modules: - Document partition in lid (A4 format) - Variable floor shell - Removable tool board in lid with 3 MODUL-sections for tools up to 21mm on front and back - Removable cover board for floor shell with 3 MODUL-sections for tools up to 28 mm - Pockets: - Document partition in lid (A4 format) - Variable floor shell - Removable tool board in lid with 22 tool pockets on front and back - Removable cover board for floor shell with 14 tool pockets
Description
Profi.Case Basic Tool Shell Case. Features: - Case shells made of dentproof ABS material - Robust aluminum frame with protection for the sharp edges - Two lockable clip locks - One B&W; PROFIcode combination lock - B&W; convenience handle - Comfortable lid holder - Hinge cover - Adjustable strap - Also known as 114.06/P and 114.06/M - Inside Dimensions: 16.93" (430mm) W x 13.39" (340mm) H x 6.69" (170mm) D - Outside Dimensions: 18.50" (470mm) W x 16.14" (410mm) H x 7.87" (200mm) D - Volume: 26 L - Available Options: - Modules: - Document partition in lid (A4 format) - Variable floor shell - Removable tool board in lid with 3 MODUL-sections for tools up to 21mm on front and back - Removable cover board for floor shell with 3 MODUL-sections for tools up to 28 mm - Pockets: - Document partition in lid (A4 format) - Variable floor shell - Removable tool board in lid with 22 tool pockets on front and back - Removable cover board for floor shell with 14 tool pockets

Suppliers

Company
Product
Description
Supplier Links
B&W; International Profi.Case Basic Tool Shell Case - 114-06 - TelephoneStuff.com
Huntington Beach, CA, USA
B&W; International Profi.Case Basic Tool Shell Case
114-06
B&W; International Profi.Case Basic Tool Shell Case 114-06
Profi.Case Basic Tool Shell Case. Features: - Case shells made of dentproof ABS material - Robust aluminum frame with protection for the sharp edges - Two lockable clip locks - One B&W; PROFIcode combination lock - B&W; convenience handle - Comfortable lid holder - Hinge cover - Adjustable strap - Also known as 114.06/P and 114.06/M - Inside Dimensions: 16.93" (430mm) W x 13.39" (340mm) H x 6.69" (170mm) D - Outside Dimensions: 18.50" (470mm) W x 16.14" (410mm) H x 7.87" (200mm) D - Volume: 26 L - Available Options: - Modules: - Document partition in lid (A4 format) - Variable floor shell - Removable tool board in lid with 3 MODUL-sections for tools up to 21mm on front and back - Removable cover board for floor shell with 3 MODUL-sections for tools up to 28 mm - Pockets: - Document partition in lid (A4 format) - Variable floor shell - Removable tool board in lid with 22 tool pockets on front and back - Removable cover board for floor shell with 14 tool pockets

Profi.Case Basic Tool Shell Case.
Features:
- Case shells made of dentproof ABS material
- Robust aluminum frame with protection for the sharp edges
- Two lockable clip locks
- One B&W; PROFIcode combination lock
- B&W; convenience handle
- Comfortable lid holder
- Hinge cover
- Adjustable strap
- Also known as 114.06/P and 114.06/M
- Inside Dimensions: 16.93" (430mm) W x 13.39" (340mm) H x 6.69" (170mm) D
- Outside Dimensions: 18.50" (470mm) W x 16.14" (410mm) H x 7.87" (200mm) D
- Volume: 26 L
- Available Options:
- Modules:
- Document partition in lid (A4 format)
- Variable floor shell
- Removable tool board in lid with 3 MODUL-sections for tools up to 21mm on front and back
- Removable cover board for floor shell with 3 MODUL-sections for tools up to 28 mm
- Pockets:
- Document partition in lid (A4 format)
- Variable floor shell
- Removable tool board in lid with 22 tool pockets on front and back
- Removable cover board for floor shell with 14 tool pockets

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Containers
Product Number 114-06
Product Name B&W; International Profi.Case Basic Tool Shell Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 1252358 - RS Components, Ltd.
Specs
Features ESD
Length 5984 inch (152000 mm)
Width 2.99 inch (76 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details