TelephoneStuff.com TeleMatrix Single Line Phone with CID 1105

Description
Single line desk phone with caller ID and message waiting light. Features: - Single line operation - Centrex/PBX compatible - Traditional "K" handset - SteelTrap memory technology (no batteries required) - Electronic hold key with LED indicator - Tone/pulse switchable dialing - Last number redial - Message waiting lamp for Teleco CLASS voice mail service (FSK) - 90V DC high voltage message waiting optional - 20 number speed dial - Two-way speakerphone - Mute function - handset/speakerphone - Microprocessor technology Caller ID feature - Type II with up/down review - Large LCD display - 3 Line x 15 characters- - Data port - Headset port - ADA-compliant handset volume boost - Electronic ringer with HI/LOW/OFF ringer control - Durable, matte-finished plastic - Desk/wall mountable
Description
Single line desk phone with caller ID and message waiting light. Features: - Single line operation - Centrex/PBX compatible - Traditional "K" handset - SteelTrap memory technology (no batteries required) - Electronic hold key with LED indicator - Tone/pulse switchable dialing - Last number redial - Message waiting lamp for Teleco CLASS voice mail service (FSK) - 90V DC high voltage message waiting optional - 20 number speed dial - Two-way speakerphone - Mute function - handset/speakerphone - Microprocessor technology Caller ID feature - Type II with up/down review - Large LCD display - 3 Line x 15 characters- - Data port - Headset port - ADA-compliant handset volume boost - Electronic ringer with HI/LOW/OFF ringer control - Durable, matte-finished plastic - Desk/wall mountable

Suppliers

Company
Product
Description
Supplier Links
TeleMatrix Single Line Phone with CID - 1105 - TelephoneStuff.com
Huntington Beach, CA, USA
TeleMatrix Single Line Phone with CID
1105
TeleMatrix Single Line Phone with CID 1105
Single line desk phone with caller ID and message waiting light. Features: - Single line operation - Centrex/PBX compatible - Traditional "K" handset - SteelTrap memory technology (no batteries required) - Electronic hold key with LED indicator - Tone/pulse switchable dialing - Last number redial - Message waiting lamp for Teleco CLASS voice mail service (FSK) - 90V DC high voltage message waiting optional - 20 number speed dial - Two-way speakerphone - Mute function - handset/speakerphone - Microprocessor technology Caller ID feature - Type II with up/down review - Large LCD display - 3 Line x 15 characters- - Data port - Headset port - ADA-compliant handset volume boost - Electronic ringer with HI/LOW/OFF ringer control - Durable, matte-finished plastic - Desk/wall mountable

Single line desk phone with caller ID and message waiting light.
Features:
- Single line operation
- Centrex/PBX compatible
- Traditional "K" handset
- SteelTrap memory technology (no batteries required)
- Electronic hold key with LED indicator
- Tone/pulse switchable dialing
- Last number redial
- Message waiting lamp for Teleco CLASS voice mail service (FSK)
- 90V DC high voltage message waiting optional
- 20 number speed dial
- Two-way speakerphone
- Mute function - handset/speakerphone
- Microprocessor technology Caller ID feature - Type II with up/down review
- Large LCD display - 3 Line x 15 characters-
- Data port
- Headset port
- ADA-compliant handset volume boost
- Electronic ringer with HI/LOW/OFF ringer control
- Durable, matte-finished plastic
- Desk/wall mountable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number 1105
Product Name TeleMatrix Single Line Phone with CID
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT300A-V/FT350A-V Water Tight VoIP Telephones - FT300A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
Smartphone with Dual- Camera for 3D Images - BLADE V8 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details