TelephoneStuff.com NEC DSX 34 Button Backlit Display Telephone 1090021

Description
The 34-button display telephone features a large 3 line-by-24 character backlit alphanumeric display with 4 interactive soft keys for intuitive feature access. It also provides 10 personal speed dial bin keys, 24 programmable feature keys and 12 fixed function keys for streamlined operation. Additionally, this telephone offers a backlit keypad, a headset jack, and built-in speakerphone. Unique features include dual LEDs, a ring/message lamp (to show ringing, caller ID, and voice mail messages), built-in wall mounting, and an innovative two position angle adjustment. Features: - Display: 3 line x 24 character - Soft Keys: 4 - Feature Keys: 24 - Fixed Function Keys: 12 - Bluetooth: No - Speakerphone: Built-in, half-duplex - Wall Mount: Built-in - Angle Adjustment: 2 position built-in - Backlit: Yes - Dual LEDs: Yes - Headset jack: RJ-10 built-in
Description
The 34-button display telephone features a large 3 line-by-24 character backlit alphanumeric display with 4 interactive soft keys for intuitive feature access. It also provides 10 personal speed dial bin keys, 24 programmable feature keys and 12 fixed function keys for streamlined operation. Additionally, this telephone offers a backlit keypad, a headset jack, and built-in speakerphone. Unique features include dual LEDs, a ring/message lamp (to show ringing, caller ID, and voice mail messages), built-in wall mounting, and an innovative two position angle adjustment. Features: - Display: 3 line x 24 character - Soft Keys: 4 - Feature Keys: 24 - Fixed Function Keys: 12 - Bluetooth: No - Speakerphone: Built-in, half-duplex - Wall Mount: Built-in - Angle Adjustment: 2 position built-in - Backlit: Yes - Dual LEDs: Yes - Headset jack: RJ-10 built-in

Suppliers

Company
Product
Description
Supplier Links
NEC DSX 34 Button Backlit Display Telephone - 1090021 - TelephoneStuff.com
Huntington Beach, CA, USA
NEC DSX 34 Button Backlit Display Telephone
1090021
NEC DSX 34 Button Backlit Display Telephone 1090021
The 34-button display telephone features a large 3 line-by-24 character backlit alphanumeric display with 4 interactive soft keys for intuitive feature access. It also provides 10 personal speed dial bin keys, 24 programmable feature keys and 12 fixed function keys for streamlined operation. Additionally, this telephone offers a backlit keypad, a headset jack, and built-in speakerphone. Unique features include dual LEDs, a ring/message lamp (to show ringing, caller ID, and voice mail messages), built-in wall mounting, and an innovative two position angle adjustment. Features: - Display: 3 line x 24 character - Soft Keys: 4 - Feature Keys: 24 - Fixed Function Keys: 12 - Bluetooth: No - Speakerphone: Built-in, half-duplex - Wall Mount: Built-in - Angle Adjustment: 2 position built-in - Backlit: Yes - Dual LEDs: Yes - Headset jack: RJ-10 built-in

The 34-button display telephone features a large 3 line-by-24 character backlit alphanumeric display with
4 interactive soft keys for intuitive feature access. It also provides 10 personal speed dial bin keys, 24 programmable feature keys and 12 fixed function keys for streamlined operation. Additionally, this telephone
offers a backlit keypad, a headset jack, and built-in speakerphone. Unique features include dual LEDs, a
ring/message lamp (to show ringing, caller ID, and voice mail messages), built-in wall mounting, and an
innovative two position angle adjustment.
Features:
- Display: 3 line x 24 character
- Soft Keys: 4
- Feature Keys: 24
- Fixed Function Keys: 12
- Bluetooth: No
- Speakerphone: Built-in, half-duplex
- Wall Mount: Built-in
- Angle Adjustment: 2 position built-in
- Backlit: Yes
- Dual LEDs: Yes
- Headset jack: RJ-10 built-in

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number 1090021
Product Name NEC DSX 34 Button Backlit Display Telephone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT200C-A Hazardous Area Telephones - FT200C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Enterprise VoIP Phone - UniFi®VoIP Phone - Ubiquiti Networks, Inc.
Specs
Phone Type Network Phone / IP Phone
View Details