TelephoneStuff.com NEC DSX 22 Button Display Telephone 1090020

Description
The 22-button display telephone features a large 3 line-by-24 character alphanumeric display with 4 interactive soft keys for intuitive feature access. It also provides 10 personal speed dial bin keys, 12 programmable feature keys and 12 fixed function keys for streamlined operation. Additionally, this telephone offers a headset jack and built-in speakerphone. The 22 Button Telephone has these unique features include dual LEDs, a Ring/Message Lamp (to show ringing, Caller ID, and voice mail messages), built-in wall mounting, and an innovative two position angle adjustment. NEC DSX 22 Button Display Telephone Features: - Display: 3 line x 24 character - Soft Keys: 4 - Feature Keys: 12 - Fixed Function Keys: 12 - Speed Dial Bin Keys: 10 - Bluetooth: No - Speakerphone: Built-in, half-duplex - Wall Mount: Built-in - Angle Adjustment: 2 position built-in - Backlit: No - Dual LEDs: Yes - Headset jack: RJ-10 built-in
Description
The 22-button display telephone features a large 3 line-by-24 character alphanumeric display with 4 interactive soft keys for intuitive feature access. It also provides 10 personal speed dial bin keys, 12 programmable feature keys and 12 fixed function keys for streamlined operation. Additionally, this telephone offers a headset jack and built-in speakerphone. The 22 Button Telephone has these unique features include dual LEDs, a Ring/Message Lamp (to show ringing, Caller ID, and voice mail messages), built-in wall mounting, and an innovative two position angle adjustment. NEC DSX 22 Button Display Telephone Features: - Display: 3 line x 24 character - Soft Keys: 4 - Feature Keys: 12 - Fixed Function Keys: 12 - Speed Dial Bin Keys: 10 - Bluetooth: No - Speakerphone: Built-in, half-duplex - Wall Mount: Built-in - Angle Adjustment: 2 position built-in - Backlit: No - Dual LEDs: Yes - Headset jack: RJ-10 built-in

Suppliers

Company
Product
Description
Supplier Links
NEC DSX 22 Button Display Telephone - 1090020 - TelephoneStuff.com
Huntington Beach, CA, USA
NEC DSX 22 Button Display Telephone
1090020
NEC DSX 22 Button Display Telephone 1090020
The 22-button display telephone features a large 3 line-by-24 character alphanumeric display with 4 interactive soft keys for intuitive feature access. It also provides 10 personal speed dial bin keys, 12 programmable feature keys and 12 fixed function keys for streamlined operation. Additionally, this telephone offers a headset jack and built-in speakerphone. The 22 Button Telephone has these unique features include dual LEDs, a Ring/Message Lamp (to show ringing, Caller ID, and voice mail messages), built-in wall mounting, and an innovative two position angle adjustment. NEC DSX 22 Button Display Telephone Features: - Display: 3 line x 24 character - Soft Keys: 4 - Feature Keys: 12 - Fixed Function Keys: 12 - Speed Dial Bin Keys: 10 - Bluetooth: No - Speakerphone: Built-in, half-duplex - Wall Mount: Built-in - Angle Adjustment: 2 position built-in - Backlit: No - Dual LEDs: Yes - Headset jack: RJ-10 built-in

The 22-button display telephone features a large 3 line-by-24 character alphanumeric display with 4 interactive
soft keys for intuitive feature access. It also provides 10 personal speed dial bin keys, 12 programmable
feature keys and 12 fixed function keys for streamlined operation. Additionally, this telephone offers a headset
jack and built-in speakerphone. The 22 Button Telephone has these unique features include dual LEDs, a Ring/Message Lamp (to show ringing,
Caller ID, and voice mail messages), built-in wall mounting, and an innovative two position angle adjustment.
NEC DSX 22 Button Display Telephone Features:
- Display: 3 line x 24 character
- Soft Keys: 4
- Feature Keys: 12
- Fixed Function Keys: 12
- Speed Dial Bin Keys: 10
- Bluetooth: No
- Speakerphone: Built-in, half-duplex
- Wall Mount: Built-in
- Angle Adjustment: 2 position built-in
- Backlit: No
- Dual LEDs: Yes
- Headset jack: RJ-10 built-in

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number 1090020
Product Name NEC DSX 22 Button Display Telephone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT300A-V/FT350A-V Water Tight VoIP Telephones - FT300A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details