TelephoneStuff.com NEC DSX-80 Common Equipment Cabinet, 4-Slot 1090002

Description
The DSX-80 4-Slot KSU contains the CPU, 4 universal card slots and the system’s power supply. It provides 80 ports. It is wall-mountable, has a flip off cover and removable side panel for easy access. The cabinet has a handy translucent panel in the cover that allows you to get essential system status and troubleshooting information at a glance, without removing the cover. Features: - Slots: 4 - Ports: 80 - Digital extensions (max.): 32 - Analog extensions (max.): 48 - Analog lines (max): 48 - Digital (T1) lines (max.): 64
Description
The DSX-80 4-Slot KSU contains the CPU, 4 universal card slots and the system’s power supply. It provides 80 ports. It is wall-mountable, has a flip off cover and removable side panel for easy access. The cabinet has a handy translucent panel in the cover that allows you to get essential system status and troubleshooting information at a glance, without removing the cover. Features: - Slots: 4 - Ports: 80 - Digital extensions (max.): 32 - Analog extensions (max.): 48 - Analog lines (max): 48 - Digital (T1) lines (max.): 64

Suppliers

Company
Product
Description
Supplier Links
NEC DSX-80 Common Equipment Cabinet, 4-Slot - 1090002 - TelephoneStuff.com
Huntington Beach, CA, USA
NEC DSX-80 Common Equipment Cabinet, 4-Slot
1090002
NEC DSX-80 Common Equipment Cabinet, 4-Slot 1090002
The DSX-80 4-Slot KSU contains the CPU, 4 universal card slots and the system’s power supply. It provides 80 ports. It is wall-mountable, has a flip off cover and removable side panel for easy access. The cabinet has a handy translucent panel in the cover that allows you to get essential system status and troubleshooting information at a glance, without removing the cover. Features: - Slots: 4 - Ports: 80 - Digital extensions (max.): 32 - Analog extensions (max.): 48 - Analog lines (max): 48 - Digital (T1) lines (max.): 64

The DSX-80 4-Slot KSU contains the CPU, 4 universal card slots and the system’s power supply. It provides 80 ports. It is wall-mountable, has a flip off cover and removable side panel for easy access. The cabinet has a handy translucent panel in the cover that allows you to get essential system status and troubleshooting information at a glance, without removing the cover.
Features:
- Slots: 4
- Ports: 80
- Digital extensions (max.): 32
- Analog extensions (max.): 48
- Analog lines (max): 48
- Digital (T1) lines (max.): 64

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number 1090002
Product Name NEC DSX-80 Common Equipment Cabinet, 4-Slot
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Key Cabinets - 136170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 7.87 inch (200 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details