TelephoneStuff.com Commscope - Systimax PowerSUM Category 5e U/UTP Patch.. 108320045

Description
Category 5e U/UTP Patch Panel, 48 Port. Features: - Category 5e - 8 modules - Cable Type: U/UTP (unshielded) - Product Type: Panel - Total Ports: 48 ports - Color: Black - Rack Type: EIA 19 inch - Rack Units: 2 - Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel - Outlet/ Module Contact Plating: Gold over nickel - Plug Insertion Life (minimum): 750 times - Rear Termination Contact Plating: Gold over nickel
Description
Category 5e U/UTP Patch Panel, 48 Port. Features: - Category 5e - 8 modules - Cable Type: U/UTP (unshielded) - Product Type: Panel - Total Ports: 48 ports - Color: Black - Rack Type: EIA 19 inch - Rack Units: 2 - Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel - Outlet/ Module Contact Plating: Gold over nickel - Plug Insertion Life (minimum): 750 times - Rear Termination Contact Plating: Gold over nickel

Suppliers

Company
Product
Description
Supplier Links
Commscope - Systimax PowerSUM Category 5e U/UTP Patch.. - 108320045 - TelephoneStuff.com
Huntington Beach, CA, USA
Commscope - Systimax PowerSUM Category 5e U/UTP Patch..
108320045
Commscope - Systimax PowerSUM Category 5e U/UTP Patch.. 108320045
Category 5e U/UTP Patch Panel, 48 Port. Features: - Category 5e - 8 modules - Cable Type: U/UTP (unshielded) - Product Type: Panel - Total Ports: 48 ports - Color: Black - Rack Type: EIA 19 inch - Rack Units: 2 - Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel - Outlet/ Module Contact Plating: Gold over nickel - Plug Insertion Life (minimum): 750 times - Rear Termination Contact Plating: Gold over nickel

Category 5e U/UTP Patch Panel, 48 Port.
Features:
- Category 5e
- 8 modules
- Cable Type: U/UTP (unshielded)
- Product Type: Panel
- Total Ports: 48 ports
- Color: Black
- Rack Type: EIA 19 inch
- Rack Units: 2
- Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel
- Outlet/ Module Contact Plating: Gold over nickel
- Plug Insertion Life (minimum): 750 times
- Rear Termination Contact Plating: Gold over nickel

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 108320045
Product Name Commscope - Systimax PowerSUM Category 5e U/UTP Patch..
Ports 48
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739452 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
8-Port Cat. 6 Unshielded Patch Panel - TC-P08C6  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
Cable Specifications Category 6
View Details