TelephoneStuff.com Commscope - Systimax PowerSUM Category 5e U/UTP Patch.. 108320029

Description
Category 5e U/UTP Patch Panel, 24 Port. Features: - Category 5e - 4 modules - Cable Type: U/UTP (unshielded) - Product Type: Panel - Total Ports: 24 ports - Color: Black - Rack Type: EIA 19 inch - Rack Units: 1 - Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel - Outlet/Module Contact Plating: Gold over nickel - Rear Termination Contact Plating: Gold over nickel - Solid, 7 strand conductor
Description
Category 5e U/UTP Patch Panel, 24 Port. Features: - Category 5e - 4 modules - Cable Type: U/UTP (unshielded) - Product Type: Panel - Total Ports: 24 ports - Color: Black - Rack Type: EIA 19 inch - Rack Units: 1 - Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel - Outlet/Module Contact Plating: Gold over nickel - Rear Termination Contact Plating: Gold over nickel - Solid, 7 strand conductor

Suppliers

Company
Product
Description
Supplier Links
Commscope - Systimax PowerSUM Category 5e U/UTP Patch.. - 108320029 - TelephoneStuff.com
Huntington Beach, CA, USA
Commscope - Systimax PowerSUM Category 5e U/UTP Patch..
108320029
Commscope - Systimax PowerSUM Category 5e U/UTP Patch.. 108320029
Category 5e U/UTP Patch Panel, 24 Port. Features: - Category 5e - 4 modules - Cable Type: U/UTP (unshielded) - Product Type: Panel - Total Ports: 24 ports - Color: Black - Rack Type: EIA 19 inch - Rack Units: 1 - Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel - Outlet/Module Contact Plating: Gold over nickel - Rear Termination Contact Plating: Gold over nickel - Solid, 7 strand conductor

Category 5e U/UTP Patch Panel, 24 Port.
Features:
- Category 5e
- 4 modules
- Cable Type: U/UTP (unshielded)
- Product Type: Panel
- Total Ports: 24 ports
- Color: Black
- Rack Type: EIA 19 inch
- Rack Units: 1
- Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel
- Outlet/Module Contact Plating: Gold over nickel
- Rear Termination Contact Plating: Gold over nickel
- Solid, 7 strand conductor

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 108320029
Product Name Commscope - Systimax PowerSUM Category 5e U/UTP Patch..
Ports 24
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 6; Cat6
View Details
8-Port Cat. 5e Unshielded Patch Panel - TC-P08C5E  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
Cable Specifications Category 5/5E
View Details