TelephoneStuff.com Commscope - Systimax PowerSUM Category 5 U/UTP Modular.. 108236167

Description
Category 5 U/UTP Modular Patch Panel, 48 Ports. Features: - Cable Type: U/UTP (unshielded) - Product Type: Panel - Total Ports: 48 ports - Color: Black - Rack Type: EIA 19 inch - Rack Units: 2 - Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel - Category 5 - RoHS compliant - UL listed
Description
Category 5 U/UTP Modular Patch Panel, 48 Ports. Features: - Cable Type: U/UTP (unshielded) - Product Type: Panel - Total Ports: 48 ports - Color: Black - Rack Type: EIA 19 inch - Rack Units: 2 - Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel - Category 5 - RoHS compliant - UL listed

Suppliers

Company
Product
Description
Supplier Links
Commscope - Systimax PowerSUM Category 5 U/UTP Modular.. - 108236167 - TelephoneStuff.com
Huntington Beach, CA, USA
Commscope - Systimax PowerSUM Category 5 U/UTP Modular..
108236167
Commscope - Systimax PowerSUM Category 5 U/UTP Modular.. 108236167
Category 5 U/UTP Modular Patch Panel, 48 Ports. Features: - Cable Type: U/UTP (unshielded) - Product Type: Panel - Total Ports: 48 ports - Color: Black - Rack Type: EIA 19 inch - Rack Units: 2 - Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel - Category 5 - RoHS compliant - UL listed

Category 5 U/UTP Modular Patch Panel, 48 Ports.
Features:
- Cable Type: U/UTP (unshielded)
- Product Type: Panel
- Total Ports: 48 ports
- Color: Black
- Rack Type: EIA 19 inch
- Rack Units: 2
- Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel
- Category 5
- RoHS compliant
- UL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 108236167
Product Name Commscope - Systimax PowerSUM Category 5 U/UTP Modular..
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 5367780 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 24
Cable Specifications Fiber Optic Cable
View Details
8-Port Cat. 6 Unshielded Patch Panel - TC-P08C6  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
Cable Specifications Category 6
View Details