TelephoneStuff.com Commscope - Systimax Cateogry 5 U/UTP Modular Patch Panel,.. 108236159

Description
Cateogry 5 U/UTP Modular Patch Panel, 48 Port B Wiring. Features: - Cable Type: U/UTP (unshielded) - Product Type: Panel - Total Ports: 48 ports - Color: Black - Rack Type: EIA 19 inch - Rack Units: 2 - Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel - Wiring: T568B - Category 5 - RoHS compliant - UL listed
Description
Cateogry 5 U/UTP Modular Patch Panel, 48 Port B Wiring. Features: - Cable Type: U/UTP (unshielded) - Product Type: Panel - Total Ports: 48 ports - Color: Black - Rack Type: EIA 19 inch - Rack Units: 2 - Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel - Wiring: T568B - Category 5 - RoHS compliant - UL listed

Suppliers

Company
Product
Description
Supplier Links
Commscope - Systimax Cateogry 5 U/UTP Modular Patch Panel,.. - 108236159 - TelephoneStuff.com
Huntington Beach, CA, USA
Commscope - Systimax Cateogry 5 U/UTP Modular Patch Panel,..
108236159
Commscope - Systimax Cateogry 5 U/UTP Modular Patch Panel,.. 108236159
Cateogry 5 U/UTP Modular Patch Panel, 48 Port B Wiring. Features: - Cable Type: U/UTP (unshielded) - Product Type: Panel - Total Ports: 48 ports - Color: Black - Rack Type: EIA 19 inch - Rack Units: 2 - Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel - Wiring: T568B - Category 5 - RoHS compliant - UL listed

Cateogry 5 U/UTP Modular Patch Panel, 48 Port B Wiring.
Features:
- Cable Type: U/UTP (unshielded)
- Product Type: Panel
- Total Ports: 48 ports
- Color: Black
- Rack Type: EIA 19 inch
- Rack Units: 2
- Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel
- Wiring: T568B
- Category 5
- RoHS compliant
- UL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 108236159
Product Name Commscope - Systimax Cateogry 5 U/UTP Modular Patch Panel,..
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products