TelephoneStuff.com Commscope - Systimax PowerSUM 2500 Cateogry 5 U/UTP.. 108236142

Description
Cateogry 5 U/UTP Modular Patch Panel, 24 Port B Wiring. Features: - Category 5 - Cable Type: U/UTP (unshielded) - Product Type: Panel - Total Ports: 24 ports - Color: Black - Rack Type: EIA 19 inch - Rack Units: 1 - Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel - Wiring: T568B - RoHS compliant - UL listed - Rack Type: 19 in - Rack Unit: 1
Description
Cateogry 5 U/UTP Modular Patch Panel, 24 Port B Wiring. Features: - Category 5 - Cable Type: U/UTP (unshielded) - Product Type: Panel - Total Ports: 24 ports - Color: Black - Rack Type: EIA 19 inch - Rack Units: 1 - Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel - Wiring: T568B - RoHS compliant - UL listed - Rack Type: 19 in - Rack Unit: 1

Suppliers

Company
Product
Description
Supplier Links
Commscope - Systimax PowerSUM 2500 Cateogry 5 U/UTP.. - 108236142 - TelephoneStuff.com
Huntington Beach, CA, USA
Commscope - Systimax PowerSUM 2500 Cateogry 5 U/UTP..
108236142
Commscope - Systimax PowerSUM 2500 Cateogry 5 U/UTP.. 108236142
Cateogry 5 U/UTP Modular Patch Panel, 24 Port B Wiring. Features: - Category 5 - Cable Type: U/UTP (unshielded) - Product Type: Panel - Total Ports: 24 ports - Color: Black - Rack Type: EIA 19 inch - Rack Units: 1 - Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel - Wiring: T568B - RoHS compliant - UL listed - Rack Type: 19 in - Rack Unit: 1

Cateogry 5 U/UTP Modular Patch Panel, 24 Port B Wiring.
Features:
- Category 5
- Cable Type: U/UTP (unshielded)
- Product Type: Panel
- Total Ports: 24 ports
- Color: Black
- Rack Type: EIA 19 inch
- Rack Units: 1
- Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel
- Wiring: T568B
- RoHS compliant
- UL listed
- Rack Type: 19 in
- Rack Unit: 1

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 108236142
Product Name Commscope - Systimax PowerSUM 2500 Cateogry 5 U/UTP..
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
12-Port Cat. 5e Unshielded Patch Panel - TC-P12C5E  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 5/5E
View Details