Jabra JX10 Bluetooth headset is one of the smallest and lightest bluetooth headsets available. Automatic volume control elevates the sound level and quality to match the environment while DSP (Digital Signal Processing) technology reduces background noise significantly.
JX10 Bluetooth Headset Features:
- Digital Signal Processing (DSP): Noise reduction technology that provides comfortable listening, even when in noisy environments
- Easy Pairing and Operation: One-touch pairing for convenient connectivity with a bluetooth-enabled device
- Lightweight and comfortable
- Up to 6 hours talk time, with 200 hours on standby
- Range of up to 33 feet (10 meters)
- Multi-colored light indicators (LED) to show Bluetooth, battery, and charging status
- 2 different wearing styles – with or without the earhook
- Volume control
- Answer/end call
- Voice dial
- Last-number redial
- Reject call
- Call hold
- Call wait
- Supports Bluetooth version 1.2
Package Contents
- (1) JX10 Bluetooth headset
- (1) USB charging cable for laptop or PC
- (1) AC power adapter
- (1) Silver desktop charger
- (2) Ear hooks
- (1) Carrying case
- (1) User manual
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | 100-99100000-02 |
| Product Name | Jabra JX10 Bluetooth Headset |
| Application | Voice |