TelephoneStuff.com Jabra BT530 Bluetooth Headset with Noise Blackout 100-95030000-02

Description
Jabra BT530 Bluetooth Headset with Noise Blackout eliminates unwanted background noise. BT530 Bluetooth Headset Features: - Intelligent Volume Settings: Automatically reduces loud voices while amplifying whispering - MultiPoint: Connects with up to eight devices, any 2 at once - Acoustic Shock Protection: Protects ear from being exposed to very loud and sudden noises - Noise Blackout: Features 2 noise-canceling microphones to provide background noise elimination without compromising natural voice quality - Digital Signal Processing (DSP) Technology: Removes impurities from the incoming signal, enriches sound quality, and maintains a safe consistent volume level - Up to 5.5 hours talk time, with 250 hours on standby for calling convenience - Range of up to 33 feet (10 meters) - Light indicator (LED) to show battery and call status - Ideal for all-day use - Lightweight - Call answer/end - Last number redial - Voice-activated dialing - Volume control - Call reject - Call hold - Call wait - Mute Package Contents: - (1) BT530 Headset - (1) AC Charger - (1) USB Charger Cable - (2) Different Sized Earhooks - (6) Eargels
Description
Jabra BT530 Bluetooth Headset with Noise Blackout eliminates unwanted background noise. BT530 Bluetooth Headset Features: - Intelligent Volume Settings: Automatically reduces loud voices while amplifying whispering - MultiPoint: Connects with up to eight devices, any 2 at once - Acoustic Shock Protection: Protects ear from being exposed to very loud and sudden noises - Noise Blackout: Features 2 noise-canceling microphones to provide background noise elimination without compromising natural voice quality - Digital Signal Processing (DSP) Technology: Removes impurities from the incoming signal, enriches sound quality, and maintains a safe consistent volume level - Up to 5.5 hours talk time, with 250 hours on standby for calling convenience - Range of up to 33 feet (10 meters) - Light indicator (LED) to show battery and call status - Ideal for all-day use - Lightweight - Call answer/end - Last number redial - Voice-activated dialing - Volume control - Call reject - Call hold - Call wait - Mute Package Contents: - (1) BT530 Headset - (1) AC Charger - (1) USB Charger Cable - (2) Different Sized Earhooks - (6) Eargels

Suppliers

Company
Product
Description
Supplier Links
Jabra BT530 Bluetooth Headset with Noise Blackout - 100-95030000-02 - TelephoneStuff.com
Huntington Beach, CA, USA
Jabra BT530 Bluetooth Headset with Noise Blackout
100-95030000-02
Jabra BT530 Bluetooth Headset with Noise Blackout 100-95030000-02
Jabra BT530 Bluetooth Headset with Noise Blackout eliminates unwanted background noise. BT530 Bluetooth Headset Features: - Intelligent Volume Settings: Automatically reduces loud voices while amplifying whispering - MultiPoint: Connects with up to eight devices, any 2 at once - Acoustic Shock Protection: Protects ear from being exposed to very loud and sudden noises - Noise Blackout: Features 2 noise-canceling microphones to provide background noise elimination without compromising natural voice quality - Digital Signal Processing (DSP) Technology: Removes impurities from the incoming signal, enriches sound quality, and maintains a safe consistent volume level - Up to 5.5 hours talk time, with 250 hours on standby for calling convenience - Range of up to 33 feet (10 meters) - Light indicator (LED) to show battery and call status - Ideal for all-day use - Lightweight - Call answer/end - Last number redial - Voice-activated dialing - Volume control - Call reject - Call hold - Call wait - Mute Package Contents: - (1) BT530 Headset - (1) AC Charger - (1) USB Charger Cable - (2) Different Sized Earhooks - (6) Eargels

Jabra BT530 Bluetooth Headset with Noise Blackout eliminates unwanted background noise.
BT530 Bluetooth Headset Features:
- Intelligent Volume Settings: Automatically reduces loud voices while amplifying whispering
- MultiPoint: Connects with up to eight devices, any 2 at once
- Acoustic Shock Protection: Protects ear from being exposed to very loud and sudden noises
- Noise Blackout: Features 2 noise-canceling microphones to provide background noise elimination without compromising natural voice quality
- Digital Signal Processing (DSP) Technology: Removes impurities from the incoming signal, enriches sound quality, and maintains a safe consistent volume level
- Up to 5.5 hours talk time, with 250 hours on standby for calling convenience
- Range of up to 33 feet (10 meters)
- Light indicator (LED) to show battery and call status
- Ideal for all-day use
- Lightweight
- Call answer/end
- Last number redial
- Voice-activated dialing
- Volume control
- Call reject
- Call hold
- Call wait
- Mute
Package Contents:
- (1) BT530 Headset
- (1) AC Charger
- (1) USB Charger Cable
- (2) Different Sized Earhooks
- (6) Eargels

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 100-95030000-02
Product Name Jabra BT530 Bluetooth Headset with Noise Blackout
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

O-42 Clear Comfortable Ear-Mic. 2.5mm - O-42 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details
 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details