TelephoneStuff.com Jabra BT5020 Bluetooth Headset 100-95020000

Description
BT5020 Bluetooth Headset incorporates Bluetooth wireless technology with effortless call control to deliver an exceptional mobile experience. BT5020 Bluetooth Headset Features: - Microphone Noise Filtering: Noise reduction technology that provides comfortable listening, even when in noisy environments - Easy Pairing and Operation: Automatically pairs with a bluetooth-enabled device - MultiPoint: Connects up to two devices, any 2 at once - Lightweight and comfortable - Multi-colored light indicators (LED) to show Bluetooth, battery, and charging status - Up to 10 hours talk time, with 300 hours on standby - AC and USB chargers included - Range of up to 33 feet (10 meters) - Can be worn on either ear - Supports Bluetooth 2.0 headset and hands-free profiles - Call answer/end - Last number redial - Enable/disable vibrate alert - Voice-activated dialing - Volume control - Call reject - Call hold - Call wait - Mute
Description
BT5020 Bluetooth Headset incorporates Bluetooth wireless technology with effortless call control to deliver an exceptional mobile experience. BT5020 Bluetooth Headset Features: - Microphone Noise Filtering: Noise reduction technology that provides comfortable listening, even when in noisy environments - Easy Pairing and Operation: Automatically pairs with a bluetooth-enabled device - MultiPoint: Connects up to two devices, any 2 at once - Lightweight and comfortable - Multi-colored light indicators (LED) to show Bluetooth, battery, and charging status - Up to 10 hours talk time, with 300 hours on standby - AC and USB chargers included - Range of up to 33 feet (10 meters) - Can be worn on either ear - Supports Bluetooth 2.0 headset and hands-free profiles - Call answer/end - Last number redial - Enable/disable vibrate alert - Voice-activated dialing - Volume control - Call reject - Call hold - Call wait - Mute

Suppliers

Company
Product
Description
Supplier Links
Jabra BT5020 Bluetooth Headset - 100-95020000 - TelephoneStuff.com
Huntington Beach, CA, USA
Jabra BT5020 Bluetooth Headset
100-95020000
Jabra BT5020 Bluetooth Headset 100-95020000
BT5020 Bluetooth Headset incorporates Bluetooth wireless technology with effortless call control to deliver an exceptional mobile experience. BT5020 Bluetooth Headset Features: - Microphone Noise Filtering: Noise reduction technology that provides comfortable listening, even when in noisy environments - Easy Pairing and Operation: Automatically pairs with a bluetooth-enabled device - MultiPoint: Connects up to two devices, any 2 at once - Lightweight and comfortable - Multi-colored light indicators (LED) to show Bluetooth, battery, and charging status - Up to 10 hours talk time, with 300 hours on standby - AC and USB chargers included - Range of up to 33 feet (10 meters) - Can be worn on either ear - Supports Bluetooth 2.0 headset and hands-free profiles - Call answer/end - Last number redial - Enable/disable vibrate alert - Voice-activated dialing - Volume control - Call reject - Call hold - Call wait - Mute

BT5020 Bluetooth Headset incorporates Bluetooth wireless technology with effortless call control to deliver an exceptional mobile experience.
BT5020 Bluetooth Headset Features:
- Microphone Noise Filtering: Noise reduction technology that provides comfortable listening, even when in noisy environments
- Easy Pairing and Operation: Automatically pairs with a bluetooth-enabled device
- MultiPoint: Connects up to two devices, any 2 at once
- Lightweight and comfortable
- Multi-colored light indicators (LED) to show Bluetooth, battery, and charging status
- Up to 10 hours talk time, with 300 hours on standby
- AC and USB chargers included
- Range of up to 33 feet (10 meters)
- Can be worn on either ear
- Supports Bluetooth 2.0 headset and hands-free profiles
- Call answer/end
- Last number redial
- Enable/disable vibrate alert
- Voice-activated dialing
- Volume control
- Call reject
- Call hold
- Call wait
- Mute

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 100-95020000
Product Name Jabra BT5020 Bluetooth Headset
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - SB49 Full Size Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Consumer Electronics / Gaming
Impedance 100 ohms
View Details
M-306 Slim-Line Speaker/Mic. for Motorola 2.5mm/3.5mm - M-306 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details