BT2070 Bluetooth Headset incorporates Bluetooth wireless technology with effortless call control to deliver an exceptional mobile experience.
Bluetooth Headset Features:
- MultiPoint: Connects up to eight devices but can only use one at a time
- Easy Pairing and Operation: Automatically pairs with a bluetooth-enabled device
- 2 different wearing styles – with or without the earhook
- Jabra Discreet Light: Light indicator (LED) does not continually flash
- Range of up to 33 feet (10 meters)
- Up to 5.5 hours talk time, with 200 hours on standby for calling convenience
- Charges in approximately 2 hours
- Call answer/end
- Last number redial
- Volume control
- Redial
- Call reject
- Call hold
- Call waiting
Package Content:
- (1) Jabra BT2070
- (1) AC Charger
- (2) Earhooks (Small/Medium and Large)
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | 100-92070000-02 |
| Product Name | Jabra BT2070 Bluetooth Headset |
| Application | Voice |