TelephoneStuff.com Jabra BT2020 Bluetooth Headset 100-92020000-02

Description
Jabra BT2020 Bluetooth is designed for comfortable all-day wear with its discreet behind-the-ear wearing style. It has a unique design which provides a secure fit that won't fall off and distributes its weight evenly across the ear. Headset Features: - Easy Pairing and Operation: Automatically pairs with a bluetooth-enabled device - Jabra Discreet Light: Light indicator (LED) does not continually flash - Discreet behind-the-ear wearing style - Range of up to 33 feet (10 meters) - Call answer/end - Last number redial - Volume control - Redial - Three party calling - Call reject - Optimized sound quality and easy operation - Up to 8 hours talk time/ 360 hours standby - Latest Bluetooth technology – clear conversations with Bluetooth 2.0 including EDR & eSCO Package Contents: - (1) Jabra BT2020 Bluetooth Headset - (1) AC Charger - (4) Jabra MiniGels (1 mounted on headset) - (1) Quick Start Guide - (1) Mini-CD with language user guides
Description
Jabra BT2020 Bluetooth is designed for comfortable all-day wear with its discreet behind-the-ear wearing style. It has a unique design which provides a secure fit that won't fall off and distributes its weight evenly across the ear. Headset Features: - Easy Pairing and Operation: Automatically pairs with a bluetooth-enabled device - Jabra Discreet Light: Light indicator (LED) does not continually flash - Discreet behind-the-ear wearing style - Range of up to 33 feet (10 meters) - Call answer/end - Last number redial - Volume control - Redial - Three party calling - Call reject - Optimized sound quality and easy operation - Up to 8 hours talk time/ 360 hours standby - Latest Bluetooth technology – clear conversations with Bluetooth 2.0 including EDR & eSCO Package Contents: - (1) Jabra BT2020 Bluetooth Headset - (1) AC Charger - (4) Jabra MiniGels (1 mounted on headset) - (1) Quick Start Guide - (1) Mini-CD with language user guides

Suppliers

Company
Product
Description
Supplier Links
Jabra BT2020 Bluetooth Headset - 100-92020000-02 - TelephoneStuff.com
Huntington Beach, CA, USA
Jabra BT2020 Bluetooth Headset
100-92020000-02
Jabra BT2020 Bluetooth Headset 100-92020000-02
Jabra BT2020 Bluetooth is designed for comfortable all-day wear with its discreet behind-the-ear wearing style. It has a unique design which provides a secure fit that won't fall off and distributes its weight evenly across the ear. Headset Features: - Easy Pairing and Operation: Automatically pairs with a bluetooth-enabled device - Jabra Discreet Light: Light indicator (LED) does not continually flash - Discreet behind-the-ear wearing style - Range of up to 33 feet (10 meters) - Call answer/end - Last number redial - Volume control - Redial - Three party calling - Call reject - Optimized sound quality and easy operation - Up to 8 hours talk time/ 360 hours standby - Latest Bluetooth technology – clear conversations with Bluetooth 2.0 including EDR & eSCO Package Contents: - (1) Jabra BT2020 Bluetooth Headset - (1) AC Charger - (4) Jabra MiniGels (1 mounted on headset) - (1) Quick Start Guide - (1) Mini-CD with language user guides

Jabra BT2020 Bluetooth is designed for comfortable all-day wear with its discreet behind-the-ear wearing style. It has a unique design which provides a secure fit that won't fall off and distributes its weight evenly across the ear.
Headset Features:
- Easy Pairing and Operation: Automatically pairs with a bluetooth-enabled device
- Jabra Discreet Light: Light indicator (LED) does not continually flash
- Discreet behind-the-ear wearing style
- Range of up to 33 feet (10 meters)
- Call answer/end
- Last number redial
- Volume control
- Redial
- Three party calling
- Call reject
- Optimized sound quality and easy operation
- Up to 8 hours talk time/ 360 hours standby
- Latest Bluetooth technology – clear conversations with Bluetooth 2.0 including EDR & eSCO
Package Contents:
- (1) Jabra BT2020 Bluetooth Headset
- (1) AC Charger
- (4) Jabra MiniGels (1 mounted on headset)
- (1) Quick Start Guide
- (1) Mini-CD with language user guides

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 100-92020000-02
Product Name Jabra BT2020 Bluetooth Headset
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details