TelephoneStuff.com B&W; International Type 70 Outdoor 7-Lock Rollable Case 1-7226

Description
Type 70 Outdoor Rollable Case were tested under extreme conditions and are therefore stackable, absolutely watertight, dusttight and airtight. They are crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible. Features: - Case shells made of ultra high-impact ABS plastic - Air pressure compensation valve - 7 locks - 2 inline-rollers - 3 handles including 1 telescopic-handle - Temperatures ranging from -40° up to +80° C - very sturdy, stackable - Dustproof, airtight, and watertight - carrying strap (sold separately) - Inside Dimensions: 26.3" (675mm) W x 16.6" (425mm) H x 8.2" (210mm) D - Outside Dimensions: 29.45" (755mm) W x 19.5" (500mm) H x 9.75" (250mm) D - Volume: 60 L - Available Color: - Black - Available Options: - RPD: - Removable, fully configurable padded partition inserts - Partitions made of washable, heavy duty nylon fabric - Valcro fly attachments in the bottom - Egg crate foam in lid - SI: - Removable pre-cut, cubed foam insert in bottom - Egg crate foam in lid - Base - Empty
Description
Type 70 Outdoor Rollable Case were tested under extreme conditions and are therefore stackable, absolutely watertight, dusttight and airtight. They are crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible. Features: - Case shells made of ultra high-impact ABS plastic - Air pressure compensation valve - 7 locks - 2 inline-rollers - 3 handles including 1 telescopic-handle - Temperatures ranging from -40° up to +80° C - very sturdy, stackable - Dustproof, airtight, and watertight - carrying strap (sold separately) - Inside Dimensions: 26.3" (675mm) W x 16.6" (425mm) H x 8.2" (210mm) D - Outside Dimensions: 29.45" (755mm) W x 19.5" (500mm) H x 9.75" (250mm) D - Volume: 60 L - Available Color: - Black - Available Options: - RPD: - Removable, fully configurable padded partition inserts - Partitions made of washable, heavy duty nylon fabric - Valcro fly attachments in the bottom - Egg crate foam in lid - SI: - Removable pre-cut, cubed foam insert in bottom - Egg crate foam in lid - Base - Empty

Suppliers

Company
Product
Description
Supplier Links
B&W; International Type 70 Outdoor 7-Lock Rollable Case - 1-7226 - TelephoneStuff.com
Huntington Beach, CA, USA
B&W; International Type 70 Outdoor 7-Lock Rollable Case
1-7226
B&W; International Type 70 Outdoor 7-Lock Rollable Case 1-7226
Type 70 Outdoor Rollable Case were tested under extreme conditions and are therefore stackable, absolutely watertight, dusttight and airtight. They are crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible. Features: - Case shells made of ultra high-impact ABS plastic - Air pressure compensation valve - 7 locks - 2 inline-rollers - 3 handles including 1 telescopic-handle - Temperatures ranging from -40° up to +80° C - very sturdy, stackable - Dustproof, airtight, and watertight - carrying strap (sold separately) - Inside Dimensions: 26.3" (675mm) W x 16.6" (425mm) H x 8.2" (210mm) D - Outside Dimensions: 29.45" (755mm) W x 19.5" (500mm) H x 9.75" (250mm) D - Volume: 60 L - Available Color: - Black - Available Options: - RPD: - Removable, fully configurable padded partition inserts - Partitions made of washable, heavy duty nylon fabric - Valcro fly attachments in the bottom - Egg crate foam in lid - SI: - Removable pre-cut, cubed foam insert in bottom - Egg crate foam in lid - Base - Empty

Type 70 Outdoor Rollable Case were tested under extreme conditions and are therefore stackable, absolutely watertight, dusttight and airtight. They are crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible.
Features:
- Case shells made of ultra high-impact ABS plastic
- Air pressure compensation valve
- 7 locks
- 2 inline-rollers
- 3 handles including 1 telescopic-handle
- Temperatures ranging from -40° up to +80° C
- very sturdy, stackable
- Dustproof, airtight, and watertight
- carrying strap (sold separately)
- Inside Dimensions: 26.3" (675mm) W x 16.6" (425mm) H x 8.2" (210mm) D
- Outside Dimensions: 29.45" (755mm) W x 19.5" (500mm) H x 9.75" (250mm) D
- Volume: 60 L
- Available Color:
- Black
- Available Options:
- RPD:
- Removable, fully configurable padded partition inserts
- Partitions made of washable, heavy duty nylon fabric
- Valcro fly attachments in the bottom
- Egg crate foam in lid
- SI:
- Removable pre-cut, cubed foam insert in bottom
- Egg crate foam in lid
- Base - Empty

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Containers
Product Number 1-7226
Product Name B&W; International Type 70 Outdoor 7-Lock Rollable Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 1368884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; Abs
Height 14.25 inch (362 mm)
Width 18.27 inch (464 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details