TelephoneStuff.com B&W; International Type 68 Outdoor 4-Lock Rollable Case 1-6033

Description
Type 68 Outdoor Rollable Case were tested under extreme conditions and are therefore stackable, absolutely watertight, dusttight and airtight. They are crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible. Features: - Case shells made of ultra high-impact ABS plastic - Air pressure compensation valve - 4 locks - 2 inline-rollers - 3 handles including 1 telescopic-handle - Temperatures ranging from -40° up to +80° C - very sturdy, stackable - Dustproof, airtight, and watertight - carrying strap (sold separately) - Inside Dimensions: 23" (590mm) W x 16.6" (425mm) H x 11.5" (295mm) D - Outside Dimensions: 26" (665mm) W x 19.5" (500mm) H x 13" (335mm) D - Volume: 74 L - Available Color: - Black - Available Options: - RPD: - Removable, fully configurable padded partition inserts - Partitions made of washable, heavy duty nylon fabric - Valcro fly attachments in the bottom - Egg crate foam in lid - SI: - Removable pre-cut, cubed foam insert in bottom - Egg crate foam in lid - Base - Empty
Description
Type 68 Outdoor Rollable Case were tested under extreme conditions and are therefore stackable, absolutely watertight, dusttight and airtight. They are crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible. Features: - Case shells made of ultra high-impact ABS plastic - Air pressure compensation valve - 4 locks - 2 inline-rollers - 3 handles including 1 telescopic-handle - Temperatures ranging from -40° up to +80° C - very sturdy, stackable - Dustproof, airtight, and watertight - carrying strap (sold separately) - Inside Dimensions: 23" (590mm) W x 16.6" (425mm) H x 11.5" (295mm) D - Outside Dimensions: 26" (665mm) W x 19.5" (500mm) H x 13" (335mm) D - Volume: 74 L - Available Color: - Black - Available Options: - RPD: - Removable, fully configurable padded partition inserts - Partitions made of washable, heavy duty nylon fabric - Valcro fly attachments in the bottom - Egg crate foam in lid - SI: - Removable pre-cut, cubed foam insert in bottom - Egg crate foam in lid - Base - Empty

Suppliers

Company
Product
Description
Supplier Links
B&W; International Type 68 Outdoor 4-Lock Rollable Case - 1-6033 - TelephoneStuff.com
Huntington Beach, CA, USA
B&W; International Type 68 Outdoor 4-Lock Rollable Case
1-6033
B&W; International Type 68 Outdoor 4-Lock Rollable Case 1-6033
Type 68 Outdoor Rollable Case were tested under extreme conditions and are therefore stackable, absolutely watertight, dusttight and airtight. They are crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible. Features: - Case shells made of ultra high-impact ABS plastic - Air pressure compensation valve - 4 locks - 2 inline-rollers - 3 handles including 1 telescopic-handle - Temperatures ranging from -40° up to +80° C - very sturdy, stackable - Dustproof, airtight, and watertight - carrying strap (sold separately) - Inside Dimensions: 23" (590mm) W x 16.6" (425mm) H x 11.5" (295mm) D - Outside Dimensions: 26" (665mm) W x 19.5" (500mm) H x 13" (335mm) D - Volume: 74 L - Available Color: - Black - Available Options: - RPD: - Removable, fully configurable padded partition inserts - Partitions made of washable, heavy duty nylon fabric - Valcro fly attachments in the bottom - Egg crate foam in lid - SI: - Removable pre-cut, cubed foam insert in bottom - Egg crate foam in lid - Base - Empty

Type 68 Outdoor Rollable Case were tested under extreme conditions and are therefore stackable, absolutely watertight, dusttight and airtight. They are crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible.
Features:
- Case shells made of ultra high-impact ABS plastic
- Air pressure compensation valve
- 4 locks
- 2 inline-rollers
- 3 handles including 1 telescopic-handle
- Temperatures ranging from -40° up to +80° C
- very sturdy, stackable
- Dustproof, airtight, and watertight
- carrying strap (sold separately)
- Inside Dimensions: 23" (590mm) W x 16.6" (425mm) H x 11.5" (295mm) D
- Outside Dimensions: 26" (665mm) W x 19.5" (500mm) H x 13" (335mm) D
- Volume: 74 L
- Available Color:
- Black
- Available Options:
- RPD:
- Removable, fully configurable padded partition inserts
- Partitions made of washable, heavy duty nylon fabric
- Valcro fly attachments in the bottom
- Egg crate foam in lid
- SI:
- Removable pre-cut, cubed foam insert in bottom
- Egg crate foam in lid
- Base - Empty

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Containers
Product Number 1-6033
Product Name B&W; International Type 68 Outdoor 4-Lock Rollable Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 4073989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Steel; Aluminium, steel
Height 5.22 inch (132 mm)
Length 9.06 inch (230 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details