TelephoneStuff.com B&W; International Type 20 Outdoor Case 1-2816

Description
Type 20 Outdoor Case were tested under extreme conditions and are therefore stackable, absolutely watertight, dusttight and airtight. They are crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible. Features: - Case shells made of ultra high-impact ABS plastic - Air pressure compensation valve - 2 locks - 1 handle - Temperatures ranging from -40° up to +80° C - very sturdy, stackable - Dustproof, airtight, and watertight - carrying strap (sold separately) - Inside Dimensions: 9.75" (250mm) W x 7" (180mm) H x 5.5" (140mm) D - Outside Dimensions: 10.75" (275mm) W x 8.8" (225mm) H x 6" (155mm) D - Volume: 6 L - Available Colors: - Black - Orange - Available Options: - RPD: - Removable, fully configurable padded partition inserts - Partitions made of washable, heavy duty nylon fabric - Valcro fly attachments in the bottom - Egg crate foam in lid - SI: - Removable pre-cut, cubed foam insert in bottom - Egg crate foam in lid - Base - Empty
Description
Type 20 Outdoor Case were tested under extreme conditions and are therefore stackable, absolutely watertight, dusttight and airtight. They are crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible. Features: - Case shells made of ultra high-impact ABS plastic - Air pressure compensation valve - 2 locks - 1 handle - Temperatures ranging from -40° up to +80° C - very sturdy, stackable - Dustproof, airtight, and watertight - carrying strap (sold separately) - Inside Dimensions: 9.75" (250mm) W x 7" (180mm) H x 5.5" (140mm) D - Outside Dimensions: 10.75" (275mm) W x 8.8" (225mm) H x 6" (155mm) D - Volume: 6 L - Available Colors: - Black - Orange - Available Options: - RPD: - Removable, fully configurable padded partition inserts - Partitions made of washable, heavy duty nylon fabric - Valcro fly attachments in the bottom - Egg crate foam in lid - SI: - Removable pre-cut, cubed foam insert in bottom - Egg crate foam in lid - Base - Empty

Suppliers

Company
Product
Description
Supplier Links
B&W; International Type 20 Outdoor Case - 1-2816 - TelephoneStuff.com
Huntington Beach, CA, USA
B&W; International Type 20 Outdoor Case
1-2816
B&W; International Type 20 Outdoor Case 1-2816
Type 20 Outdoor Case were tested under extreme conditions and are therefore stackable, absolutely watertight, dusttight and airtight. They are crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible. Features: - Case shells made of ultra high-impact ABS plastic - Air pressure compensation valve - 2 locks - 1 handle - Temperatures ranging from -40° up to +80° C - very sturdy, stackable - Dustproof, airtight, and watertight - carrying strap (sold separately) - Inside Dimensions: 9.75" (250mm) W x 7" (180mm) H x 5.5" (140mm) D - Outside Dimensions: 10.75" (275mm) W x 8.8" (225mm) H x 6" (155mm) D - Volume: 6 L - Available Colors: - Black - Orange - Available Options: - RPD: - Removable, fully configurable padded partition inserts - Partitions made of washable, heavy duty nylon fabric - Valcro fly attachments in the bottom - Egg crate foam in lid - SI: - Removable pre-cut, cubed foam insert in bottom - Egg crate foam in lid - Base - Empty

Type 20 Outdoor Case were tested under extreme conditions and are therefore stackable, absolutely watertight, dusttight and airtight. They are crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible.
Features:
- Case shells made of ultra high-impact ABS plastic
- Air pressure compensation valve
- 2 locks
- 1 handle
- Temperatures ranging from -40° up to +80° C
- very sturdy, stackable
- Dustproof, airtight, and watertight
- carrying strap (sold separately)
- Inside Dimensions: 9.75" (250mm) W x 7" (180mm) H x 5.5" (140mm) D
- Outside Dimensions: 10.75" (275mm) W x 8.8" (225mm) H x 6" (155mm) D
- Volume: 6 L
- Available Colors:
- Black
- Orange
- Available Options:
- RPD:
- Removable, fully configurable padded partition inserts
- Partitions made of washable, heavy duty nylon fabric
- Valcro fly attachments in the bottom
- Egg crate foam in lid
- SI:
- Removable pre-cut, cubed foam insert in bottom
- Egg crate foam in lid
- Base - Empty

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Containers
Product Number 1-2816
Product Name B&W; International Type 20 Outdoor Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Compartment Boxes - 1368899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Height 3.58 inch (91 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details