TelephoneStuff.com Superior Essex SEALPIC – FSF (RDUP PE-89) 24 AWG.. 09-092-02

Description
SEALPIC – FSF (RDUP PE-89) 24 AWG Cables are designed for direct burial or duct applications where protection from moisture is required and aluminum shielding is desired. SEALPIC-FSF may be used aerially, but must be attached to a support strand. Cable Features: - AWG (mm): 24 (0.51) - Available Pair Counts: - 6 with Nominal Diameter 0.36" - 12 with Nominal Diameter 0.42" - 25 with Nominal Diameter 0.52" - Applications: Low risk direct burial, Underground conduit, and Lashed aerial - Twisted into pairs with varying lay lengths which minimizes crosstalk - Core wrap which provides thermal protection - Moisture resistant filled core - Fully flooded shield interfaces which inhibits corrosion and water migration - Black, polyethylene jacket provides a tough, protective covering designed to withstand exposure to direct sunlight, atmospheric temperature changes and stresses expected in standard installations - Sold as a 5,000’ Reel - RoHS Compliant
Description
SEALPIC – FSF (RDUP PE-89) 24 AWG Cables are designed for direct burial or duct applications where protection from moisture is required and aluminum shielding is desired. SEALPIC-FSF may be used aerially, but must be attached to a support strand. Cable Features: - AWG (mm): 24 (0.51) - Available Pair Counts: - 6 with Nominal Diameter 0.36" - 12 with Nominal Diameter 0.42" - 25 with Nominal Diameter 0.52" - Applications: Low risk direct burial, Underground conduit, and Lashed aerial - Twisted into pairs with varying lay lengths which minimizes crosstalk - Core wrap which provides thermal protection - Moisture resistant filled core - Fully flooded shield interfaces which inhibits corrosion and water migration - Black, polyethylene jacket provides a tough, protective covering designed to withstand exposure to direct sunlight, atmospheric temperature changes and stresses expected in standard installations - Sold as a 5,000’ Reel - RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
Superior Essex SEALPIC – FSF (RDUP PE-89) 24 AWG.. - 09-092-02 - TelephoneStuff.com
Huntington Beach, CA, USA
Superior Essex SEALPIC – FSF (RDUP PE-89) 24 AWG..
09-092-02
Superior Essex SEALPIC – FSF (RDUP PE-89) 24 AWG.. 09-092-02
SEALPIC – FSF (RDUP PE-89) 24 AWG Cables are designed for direct burial or duct applications where protection from moisture is required and aluminum shielding is desired. SEALPIC-FSF may be used aerially, but must be attached to a support strand. Cable Features: - AWG (mm): 24 (0.51) - Available Pair Counts: - 6 with Nominal Diameter 0.36" - 12 with Nominal Diameter 0.42" - 25 with Nominal Diameter 0.52" - Applications: Low risk direct burial, Underground conduit, and Lashed aerial - Twisted into pairs with varying lay lengths which minimizes crosstalk - Core wrap which provides thermal protection - Moisture resistant filled core - Fully flooded shield interfaces which inhibits corrosion and water migration - Black, polyethylene jacket provides a tough, protective covering designed to withstand exposure to direct sunlight, atmospheric temperature changes and stresses expected in standard installations - Sold as a 5,000’ Reel - RoHS Compliant

SEALPIC – FSF (RDUP PE-89) 24 AWG Cables are designed for direct burial or duct applications where protection from moisture is required and aluminum shielding is desired. SEALPIC-FSF may be used aerially, but must be attached to a support strand.
Cable Features:
- AWG (mm): 24 (0.51)
- Available Pair Counts:
- 6 with Nominal Diameter 0.36"
- 12 with Nominal Diameter 0.42"
- 25 with Nominal Diameter 0.52"
- Applications: Low risk direct burial, Underground conduit, and Lashed aerial
- Twisted into pairs with varying lay lengths which minimizes crosstalk
- Core wrap which provides thermal protection
- Moisture resistant filled core
- Fully flooded shield interfaces which inhibits corrosion
and water migration
- Black, polyethylene jacket provides a tough, protective
covering designed to withstand exposure to direct sunlight,
atmospheric temperature changes and stresses expected
in standard installations
- Sold as a 5,000’ Reel
- RoHS Compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 09-092-02
Product Name Superior Essex SEALPIC – FSF (RDUP PE-89) 24 AWG..
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00010 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.275 NA, 62.5 µm Core - F-MFD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details
Fiber-optic cable - SOOC-TB-F-M4-2-R2 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers