TelephoneStuff.com Superior Essex SEALPIC – FSF (RDUP PE-89) 22 AWG.. 09-069-02

Description
SEALPIC – FSF (RDUP PE-89) 22 AWG Cables are designed for direct burial or duct applications where protection from moisture is required and aluminum shielding is desired. SEALPIC-FSF may be used aerially, but must be attached to a support strand. Cable Features: - AWG (mm): 22 (0.64) - Pair Count: 100 - Nominal Diameter: 01.02" - Applications: Low risk direct burial, Underground conduit, and Lashed aerial - Twisted into pairs with varying lay lengths which minimizes crosstalk - Core wrap which provides thermal protection - Moisture resistant filled core - Fully flooded shield interfaces which inhibits corrosion and water migration - Black, polyethylene jacket provides a tough, protective covering designed to withstand exposure to direct sunlight, atmospheric temperature changes and stresses expected in standard installations - Sold as a 5000’ Reel - RoHS Compliant
Description
SEALPIC – FSF (RDUP PE-89) 22 AWG Cables are designed for direct burial or duct applications where protection from moisture is required and aluminum shielding is desired. SEALPIC-FSF may be used aerially, but must be attached to a support strand. Cable Features: - AWG (mm): 22 (0.64) - Pair Count: 100 - Nominal Diameter: 01.02" - Applications: Low risk direct burial, Underground conduit, and Lashed aerial - Twisted into pairs with varying lay lengths which minimizes crosstalk - Core wrap which provides thermal protection - Moisture resistant filled core - Fully flooded shield interfaces which inhibits corrosion and water migration - Black, polyethylene jacket provides a tough, protective covering designed to withstand exposure to direct sunlight, atmospheric temperature changes and stresses expected in standard installations - Sold as a 5000’ Reel - RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
Superior Essex SEALPIC – FSF (RDUP PE-89) 22 AWG.. - 09-069-02 - TelephoneStuff.com
Huntington Beach, CA, USA
Superior Essex SEALPIC – FSF (RDUP PE-89) 22 AWG..
09-069-02
Superior Essex SEALPIC – FSF (RDUP PE-89) 22 AWG.. 09-069-02
SEALPIC – FSF (RDUP PE-89) 22 AWG Cables are designed for direct burial or duct applications where protection from moisture is required and aluminum shielding is desired. SEALPIC-FSF may be used aerially, but must be attached to a support strand. Cable Features: - AWG (mm): 22 (0.64) - Pair Count: 100 - Nominal Diameter: 01.02" - Applications: Low risk direct burial, Underground conduit, and Lashed aerial - Twisted into pairs with varying lay lengths which minimizes crosstalk - Core wrap which provides thermal protection - Moisture resistant filled core - Fully flooded shield interfaces which inhibits corrosion and water migration - Black, polyethylene jacket provides a tough, protective covering designed to withstand exposure to direct sunlight, atmospheric temperature changes and stresses expected in standard installations - Sold as a 5000’ Reel - RoHS Compliant

SEALPIC – FSF (RDUP PE-89) 22 AWG Cables are designed for direct burial or duct applications where protection from moisture is required and aluminum shielding is desired. SEALPIC-FSF may be used aerially, but must be attached to a support strand.
Cable Features:
- AWG (mm): 22 (0.64)
- Pair Count: 100
- Nominal Diameter: 01.02"
- Applications: Low risk direct burial, Underground conduit, and Lashed aerial
- Twisted into pairs with varying lay lengths which minimizes crosstalk
- Core wrap which provides thermal protection
- Moisture resistant filled core
- Fully flooded shield interfaces which inhibits corrosion
and water migration
- Black, polyethylene jacket provides a tough, protective
covering designed to withstand exposure to direct sunlight,
atmospheric temperature changes and stresses expected
in standard installations
- Sold as a 5000’ Reel
- RoHS Compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 09-069-02
Product Name Superior Essex SEALPIC – FSF (RDUP PE-89) 22 AWG..
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 2846980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details