TelephoneStuff.com Corning Cable Altos Lite 72 Strand SM Armored OSP Cable 072EWC-T4101D20

Description
ALTOS Lite Gel-Free Single-Jacket/Single -Armor Cables are designed for direct-buried applications. ALTOS Lite Cable Features: - Single-armor construction provides additional crush and rodent protection - High-strength ripcord under armor for ease of stripping - Gel-free design is fully waterblocked using craft-friendly water-swellable yarns and tapes, making cable access simple and requiring no clean up - Available in 62.5 μm, 50 μm, single-mode and hybrid versions - Standard 3.0 mm buffer tube size reduces the number of access tools required by crafts personnel - SZ-stranded, loose tube design isolates fibers from installation and environmental rigors and allows for easy midspan access - Medium density polyethylene jacket is rugged, durable and easy to strip
Description
ALTOS Lite Gel-Free Single-Jacket/Single -Armor Cables are designed for direct-buried applications. ALTOS Lite Cable Features: - Single-armor construction provides additional crush and rodent protection - High-strength ripcord under armor for ease of stripping - Gel-free design is fully waterblocked using craft-friendly water-swellable yarns and tapes, making cable access simple and requiring no clean up - Available in 62.5 μm, 50 μm, single-mode and hybrid versions - Standard 3.0 mm buffer tube size reduces the number of access tools required by crafts personnel - SZ-stranded, loose tube design isolates fibers from installation and environmental rigors and allows for easy midspan access - Medium density polyethylene jacket is rugged, durable and easy to strip

Suppliers

Company
Product
Description
Supplier Links
Corning Cable Altos Lite 72 Strand SM Armored OSP Cable - 072EWC-T4101D20 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable Altos Lite 72 Strand SM Armored OSP Cable
072EWC-T4101D20
Corning Cable Altos Lite 72 Strand SM Armored OSP Cable 072EWC-T4101D20
ALTOS Lite Gel-Free Single-Jacket/Single -Armor Cables are designed for direct-buried applications. ALTOS Lite Cable Features: - Single-armor construction provides additional crush and rodent protection - High-strength ripcord under armor for ease of stripping - Gel-free design is fully waterblocked using craft-friendly water-swellable yarns and tapes, making cable access simple and requiring no clean up - Available in 62.5 μm, 50 μm, single-mode and hybrid versions - Standard 3.0 mm buffer tube size reduces the number of access tools required by crafts personnel - SZ-stranded, loose tube design isolates fibers from installation and environmental rigors and allows for easy midspan access - Medium density polyethylene jacket is rugged, durable and easy to strip

ALTOS Lite Gel-Free Single-Jacket/Single-Armor Cables are designed for direct-buried applications.
ALTOS Lite Cable Features:
- Single-armor construction provides additional crush and
rodent protection
- High-strength ripcord under armor for ease of stripping
- Gel-free design is fully waterblocked using craft-friendly water-swellable yarns and tapes, making cable access simple and requiring no clean up
- Available in 62.5 μm, 50 μm, single-mode and hybrid versions
- Standard 3.0 mm buffer tube size reduces the number of
access tools required by crafts personnel
- SZ-stranded, loose tube design isolates fibers from installation and environmental rigors and allows for easy midspan access
- Medium density polyethylene jacket is rugged, durable
and easy to strip

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 072EWC-T4101D20
Product Name Corning Cable Altos Lite 72 Strand SM Armored OSP Cable
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details
Fibre Optic Cable - 2846910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details