The closed, dynamic, supra-aural PX 200 mini headphones are an ideal choice for mobile audio sources. Their excellent isolation lets you enjoy music without being disturbed or disturbing others. Folded and packed into their rugged transport case, these headphones will accompany you anywhere.
Closed Folding Headset Features:
- Dynamic stereo mini headphones
- Great for travel and outdoor use with mobile sources such as CD, MD or MP3 players
- Fold and flip: registered design allows the ear cups to be turned through 90 degrees and fold the headphones closed (headphones will lock in open and closed positions)
- 1.4 m Kevlar-reinforced OFC copper cable with 3.5 mm stereo jack plug
- Fits into the shirt pocket: rugged transport case with cord take-up (145 x 75 x 27 mm)
- Ideal for use in coaches, trains, and other loud vehicles - soft ring ear pads with improved fit and closed ear cups ensure excellent passive attenuation of ambient noise (15 to 25 dB for frequencies above 1,200 Hz)
- For all types of modern music: detailed sound reproduction with a slight emphasis on the bass
- High-resolution sound due to Sennheiser "Duofol" diaphragms with spiral embossing (reduces and spreads eigenforms)
- Strong Neodymium magnets for extremely low distortion
- High efficiency and powerful reproduction
- Adaptive baffle damping (patent pending)
- Bass tube for powerful, punchy bass
- Lightweight: only 60 g without cable
- Comfortable: headband with split padding
- Rugged and durable: robust steel headband with metal joints, steel-reinforced headband ends, connection to the ear cups tested for durability
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | 05207 |
| Product Name | Sennheiser PX 200 Closed Folding Headset |
| Application | Voice |