The PX 100 is a pair of open, dynamic supra-aural mini headphones for mobile players. Their outstanding sound reproduction and foldable design make them ideal for outdoor use and traveling.
Features:
- Dynamic stereo mini headphones
- Great for travel and outdoor use with mobile sources such as CD, MD or MP3 players
- Fold and flip: registered design allows the ear cups to be turned through 90° and fold the headphones closed (headphones will lock in open and closed positions)
- 1.4 m Kevlar-reinforced OFC copper cable with 3.5 mm stereo jack plug
- Fits into the shirt pocket: rugged transport case with cord take-up (145 x 75 x 27 mm)
- Excellent sound quality for mobile audio sources
- High-resolution sound due to Sennheiser "Duofol" diaphragms with spiral embossing (reduces and spreads eigenforms)
- Strong Neodymium magnets for extremely low distortion
- High efficiency and powerful reproduction
- Balanced and detailed sound image for all types of music
- Crisp and fast bass response due to system "twin damping" with 80ppi polyurethane and special perforated elements
- Special baffle (based on the legendary HD 414) ensures very balanced sound
- Lightweight: only 60 g without cable
- Comfortable: headband with split padding
- Rugged and durable: robust steel headband with metal joints, steel-reinforced headband ends, connection to the ear cups tested for durability
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | 05206 |
| Product Name | Sennheiser PX 100 Folding Headset |
| Application | Voice |