TelephoneStuff.com Revolabs Solo HD TableTop Wireless Boundary Microphone 05-TBLMIC-OM-11

Description
Solo HD TableTop Wireless Boundary Microphone is designed for all Solo Systems. These microphone systems provide high quality, superior performance and maximum flexibility in designing the best audio system possible. Wireless Microphone Features: - Available Microphone Pattern Options: - Omni-directional (05-TBLMIC-OM-11 - Picks up sound from a 360 degree area around microphone) - Uni-directional (05-TBLMIC-DR-11 - Picks up sounds in front of the microphone plus/minus 45 degrees) - High quality wideband audio for exceptional voice reproduction in a very small form factor - Eight hours of continuous use on a single charge - Recharges in two hours, or add the AC adapter accessory, eliminating the need to return the unit to the charger
Description
Solo HD TableTop Wireless Boundary Microphone is designed for all Solo Systems. These microphone systems provide high quality, superior performance and maximum flexibility in designing the best audio system possible. Wireless Microphone Features: - Available Microphone Pattern Options: - Omni-directional (05-TBLMIC-OM-11 - Picks up sound from a 360 degree area around microphone) - Uni-directional (05-TBLMIC-DR-11 - Picks up sounds in front of the microphone plus/minus 45 degrees) - High quality wideband audio for exceptional voice reproduction in a very small form factor - Eight hours of continuous use on a single charge - Recharges in two hours, or add the AC adapter accessory, eliminating the need to return the unit to the charger

Suppliers

Company
Product
Description
Supplier Links
Revolabs Solo HD TableTop Wireless Boundary Microphone - 05-TBLMIC-OM-11 - TelephoneStuff.com
Huntington Beach, CA, USA
Revolabs Solo HD TableTop Wireless Boundary Microphone
05-TBLMIC-OM-11
Revolabs Solo HD TableTop Wireless Boundary Microphone 05-TBLMIC-OM-11
Solo HD TableTop Wireless Boundary Microphone is designed for all Solo Systems. These microphone systems provide high quality, superior performance and maximum flexibility in designing the best audio system possible. Wireless Microphone Features: - Available Microphone Pattern Options: - Omni-directional (05-TBLMIC-OM-11 - Picks up sound from a 360 degree area around microphone) - Uni-directional (05-TBLMIC-DR-11 - Picks up sounds in front of the microphone plus/minus 45 degrees) - High quality wideband audio for exceptional voice reproduction in a very small form factor - Eight hours of continuous use on a single charge - Recharges in two hours, or add the AC adapter accessory, eliminating the need to return the unit to the charger

Solo HD TableTop Wireless Boundary Microphone is designed for all Solo Systems. These microphone systems provide high quality, superior performance and maximum flexibility in designing the best audio system possible.
Wireless Microphone Features:
- Available Microphone Pattern Options:
- Omni-directional (05-TBLMIC-OM-11 - Picks up sound from a 360 degree area around microphone)
- Uni-directional (05-TBLMIC-DR-11 - Picks up sounds in front of the microphone plus/minus 45 degrees)
- High quality wideband audio for exceptional voice reproduction in a very small form factor
- Eight hours of continuous use on a single charge
- Recharges in two hours, or add the AC adapter accessory, eliminating the need to return the unit to the charger

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number 05-TBLMIC-OM-11
Product Name Revolabs Solo HD TableTop Wireless Boundary Microphone
Directivity Omnidirectional; Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D120V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Omnidirectional Microphones - CEM-OB6018JAD44343MR - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 20000 Hz
Actual Size 0.1575 inch (4 mm)
View Details
Condenser Vocal Microphone - HT2 Condenser Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Supercardioid
Frequency Response 50 to 15000 Hz
Sensitivity 4 mV/Pa (27579 mV/psi)
View Details