TelephoneStuff.com Sennheiser PXC 250 In Flight Headphones 04924

Description
The PXC 250 is a closed, dynamic, supra-aural mini stereo headphone with NoiseGard active noise compensation. Due to their active and passive attenuation of ambient noise, they let you enjoy music even in noisy environments. The headphones are foldable and come with a convenient belt pouch, making them an ideal travel companion. Features: - Dynamic stereo mini headphones - Fold and flip: registered design allows the ear cups to be turned through 90° and fold the headphones closed (headphones will lock in open and closed positions) - For transport: supplied with soft belt pouch with extra pocket (185 x 105 x 40 mm) - 1.8 m Kevlar-reinforced OFC copper cable with 3.5 mm jack plug, delivered with an adaptor to 6.3 mm - (1/4") stereo and 3.5 mm double mono (for airline audio) - Ideal for aircraft and other environments with engine noise: the switchable NoiseGard active noise compensation attenuates frequencies below 1,000 Hz by up to -15 dB - High-resolution sound due to Sennheiser "Duofol" diaphragms with spiral embossing - Bass tube for powerful, punchy bass - Lightweight: only 65 g without cable - Requires (2) AAA batteries for NoiseGard operation
Description
The PXC 250 is a closed, dynamic, supra-aural mini stereo headphone with NoiseGard active noise compensation. Due to their active and passive attenuation of ambient noise, they let you enjoy music even in noisy environments. The headphones are foldable and come with a convenient belt pouch, making them an ideal travel companion. Features: - Dynamic stereo mini headphones - Fold and flip: registered design allows the ear cups to be turned through 90° and fold the headphones closed (headphones will lock in open and closed positions) - For transport: supplied with soft belt pouch with extra pocket (185 x 105 x 40 mm) - 1.8 m Kevlar-reinforced OFC copper cable with 3.5 mm jack plug, delivered with an adaptor to 6.3 mm - (1/4") stereo and 3.5 mm double mono (for airline audio) - Ideal for aircraft and other environments with engine noise: the switchable NoiseGard active noise compensation attenuates frequencies below 1,000 Hz by up to -15 dB - High-resolution sound due to Sennheiser "Duofol" diaphragms with spiral embossing - Bass tube for powerful, punchy bass - Lightweight: only 65 g without cable - Requires (2) AAA batteries for NoiseGard operation

Suppliers

Company
Product
Description
Supplier Links
Sennheiser PXC 250 In Flight Headphones - 04924 - TelephoneStuff.com
Huntington Beach, CA, USA
Sennheiser PXC 250 In Flight Headphones
04924
Sennheiser PXC 250 In Flight Headphones 04924
The PXC 250 is a closed, dynamic, supra-aural mini stereo headphone with NoiseGard active noise compensation. Due to their active and passive attenuation of ambient noise, they let you enjoy music even in noisy environments. The headphones are foldable and come with a convenient belt pouch, making them an ideal travel companion. Features: - Dynamic stereo mini headphones - Fold and flip: registered design allows the ear cups to be turned through 90° and fold the headphones closed (headphones will lock in open and closed positions) - For transport: supplied with soft belt pouch with extra pocket (185 x 105 x 40 mm) - 1.8 m Kevlar-reinforced OFC copper cable with 3.5 mm jack plug, delivered with an adaptor to 6.3 mm - (1/4") stereo and 3.5 mm double mono (for airline audio) - Ideal for aircraft and other environments with engine noise: the switchable NoiseGard active noise compensation attenuates frequencies below 1,000 Hz by up to -15 dB - High-resolution sound due to Sennheiser "Duofol" diaphragms with spiral embossing - Bass tube for powerful, punchy bass - Lightweight: only 65 g without cable - Requires (2) AAA batteries for NoiseGard operation

The PXC 250 is a closed, dynamic, supra-aural mini stereo headphone with NoiseGard active noise compensation. Due to their active and passive attenuation of ambient noise, they let you enjoy music even in noisy environments. The headphones are foldable and come with a convenient belt pouch, making them an ideal travel companion.
Features:
- Dynamic stereo mini headphones
- Fold and flip: registered design allows the ear cups to be turned through 90° and fold the headphones closed (headphones will lock in open and closed positions)
- For transport: supplied with soft belt pouch with extra pocket (185 x 105 x 40 mm)
- 1.8 m Kevlar-reinforced OFC copper cable with 3.5 mm jack plug, delivered with an adaptor to 6.3 mm
- (1/4") stereo and 3.5 mm double mono (for airline audio)
- Ideal for aircraft and other environments with engine noise: the switchable NoiseGard active noise compensation attenuates frequencies below 1,000 Hz by up to -15 dB
- High-resolution sound due to Sennheiser "Duofol" diaphragms with spiral embossing
- Bass tube for powerful, punchy bass
- Lightweight: only 65 g without cable
- Requires (2) AAA batteries for NoiseGard operation

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 04924
Product Name Sennheiser PXC 250 In Flight Headphones
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - SB49 Full Size Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Consumer Electronics / Gaming
Impedance 100 ohms
View Details
O-35 Headset Foam - O-35 - Prostar Batteries
Prostar Batteries
Specs
Type Wired; Microphone included
View Details