TelephoneStuff.com Corning Cable 48-Fiber ALTOS Lite Gel-Free Cable 048EUC-T4101D20

Description
48-Fiber ALTOS Lite Gel-Free Cable are Single-Jacket and Single-Armored Cables for campus backbones in direct-buried installations. The loose tube design provides stable and highly reliable transmission parameters for a variety of voice, data, video and imaging applications. These cables also provide high-fiber density within a given cable diameter while allowing flexibility to suit many system configurations. Gel-Free Cable Features: - Fully waterblocked loose tube, gel-free design provides simple access and no clean up - Single-armored construction provides additional crush and rodent protection - High-strength ripcord provides ease of stripping - Medium-density polyethylene jacket provides rugged, durable and easy to strip use - The flexible craft-friendly buffer tubes are easy to route in closures, and the SZ-stranded, loose tube design isolates fibers from installation and environmental rigors while allowing easy midspan access - Maximum Tensile Loads: Short-Term: 2700 N (600 lbf) - Maximum Tensile Loads: Long-Term: 890 N (200 lbf) - Transmission Performance is Single Mode: - Fiber Code: E - Optical Fiber Type: Single Mode, Meets ITU 652.D Compliant - ISO/IEC 11801 Nomenclature: OS2 - Wavelength (nm): 1310/1383/1550 - Serial 1 Gigabit Ethernet Distance (m): 5000 / – / – - Serial Gigabit Ethernet Distance: 10000/ – /40000
Description
48-Fiber ALTOS Lite Gel-Free Cable are Single-Jacket and Single-Armored Cables for campus backbones in direct-buried installations. The loose tube design provides stable and highly reliable transmission parameters for a variety of voice, data, video and imaging applications. These cables also provide high-fiber density within a given cable diameter while allowing flexibility to suit many system configurations. Gel-Free Cable Features: - Fully waterblocked loose tube, gel-free design provides simple access and no clean up - Single-armored construction provides additional crush and rodent protection - High-strength ripcord provides ease of stripping - Medium-density polyethylene jacket provides rugged, durable and easy to strip use - The flexible craft-friendly buffer tubes are easy to route in closures, and the SZ-stranded, loose tube design isolates fibers from installation and environmental rigors while allowing easy midspan access - Maximum Tensile Loads: Short-Term: 2700 N (600 lbf) - Maximum Tensile Loads: Long-Term: 890 N (200 lbf) - Transmission Performance is Single Mode: - Fiber Code: E - Optical Fiber Type: Single Mode, Meets ITU 652.D Compliant - ISO/IEC 11801 Nomenclature: OS2 - Wavelength (nm): 1310/1383/1550 - Serial 1 Gigabit Ethernet Distance (m): 5000 / – / – - Serial Gigabit Ethernet Distance: 10000/ – /40000

Suppliers

Company
Product
Description
Supplier Links
Corning Cable 48-Fiber ALTOS Lite Gel-Free Cable - 048EUC-T4101D20 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable 48-Fiber ALTOS Lite Gel-Free Cable
048EUC-T4101D20
Corning Cable 48-Fiber ALTOS Lite Gel-Free Cable 048EUC-T4101D20
48-Fiber ALTOS Lite Gel-Free Cable are Single-Jacket and Single-Armored Cables for campus backbones in direct-buried installations. The loose tube design provides stable and highly reliable transmission parameters for a variety of voice, data, video and imaging applications. These cables also provide high-fiber density within a given cable diameter while allowing flexibility to suit many system configurations. Gel-Free Cable Features: - Fully waterblocked loose tube, gel-free design provides simple access and no clean up - Single-armored construction provides additional crush and rodent protection - High-strength ripcord provides ease of stripping - Medium-density polyethylene jacket provides rugged, durable and easy to strip use - The flexible craft-friendly buffer tubes are easy to route in closures, and the SZ-stranded, loose tube design isolates fibers from installation and environmental rigors while allowing easy midspan access - Maximum Tensile Loads: Short-Term: 2700 N (600 lbf) - Maximum Tensile Loads: Long-Term: 890 N (200 lbf) - Transmission Performance is Single Mode: - Fiber Code: E - Optical Fiber Type: Single Mode, Meets ITU 652.D Compliant - ISO/IEC 11801 Nomenclature: OS2 - Wavelength (nm): 1310/1383/1550 - Serial 1 Gigabit Ethernet Distance (m): 5000 / – / – - Serial Gigabit Ethernet Distance: 10000/ – /40000

48-Fiber ALTOS Lite Gel-Free Cable are Single-Jacket and Single-Armored Cables for campus backbones in direct-buried installations. The loose tube design provides stable and highly reliable transmission parameters for a variety of voice, data, video and imaging applications. These cables
also provide high-fiber density within a given cable
diameter while allowing flexibility to suit many system
configurations.
Gel-Free Cable Features:
- Fully waterblocked loose tube, gel-free design provides
simple access and no clean up
- Single-armored construction provides additional crush
and rodent protection
- High-strength ripcord provides ease of stripping
- Medium-density polyethylene jacket provides rugged, durable and easy to strip use
- The flexible craft-friendly buffer tubes are easy to route in closures, and the SZ-stranded, loose tube design
isolates fibers from installation and environmental rigors while allowing easy midspan access
- Maximum Tensile Loads: Short-Term: 2700 N (600 lbf)
- Maximum Tensile Loads: Long-Term: 890 N (200 lbf)
- Transmission Performance is Single Mode:
- Fiber Code: E
- Optical Fiber Type: Single Mode, Meets ITU 652.D Compliant
- ISO/IEC 11801 Nomenclature: OS2
- Wavelength (nm): 1310/1383/1550
- Serial 1 Gigabit Ethernet Distance (m): 5000 / – / –
- Serial Gigabit Ethernet Distance: 10000/ – /40000

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 048EUC-T4101D20
Product Name Corning Cable 48-Fiber ALTOS Lite Gel-Free Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 1m, FC/UPC Connectors - F-SMF-28-C-1FC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details