TelephoneStuff.com Corning Cable ALTOS Figure-8 Cable 036KUB-T4130D20

Description
ALTOS Figure-8 Cables are self-supporting aerial cables that are designed for easy and economical one-step installation. The loose tube design provides stable performance over a wide temperature range and is compatible with any telecommunications-g rade optical fiber. Features: - Figure-8 cable design allows easy, one-step installation, using standard hardware and installation methods - Can span in excess of 500 ft in NESC heavy loading conditions; sag and tension information is available upon request - Flexible, craft-friendly buffer tubes are easy to route in closures - Standard buffer tube size reduces the number of access tools required by craft personnel - Cables incorporate an innovative water-blocking design, eliminating the need for traditional flooding compound and providing efficient and craft-friendly cable preparation - S-Z stranded, loose tube design isolates fibers from installation and environmental rigors and facilitates midspan access - Medium-density PE jacket is rugged, durable and easy to strip
Description
ALTOS Figure-8 Cables are self-supporting aerial cables that are designed for easy and economical one-step installation. The loose tube design provides stable performance over a wide temperature range and is compatible with any telecommunications-g rade optical fiber. Features: - Figure-8 cable design allows easy, one-step installation, using standard hardware and installation methods - Can span in excess of 500 ft in NESC heavy loading conditions; sag and tension information is available upon request - Flexible, craft-friendly buffer tubes are easy to route in closures - Standard buffer tube size reduces the number of access tools required by craft personnel - Cables incorporate an innovative water-blocking design, eliminating the need for traditional flooding compound and providing efficient and craft-friendly cable preparation - S-Z stranded, loose tube design isolates fibers from installation and environmental rigors and facilitates midspan access - Medium-density PE jacket is rugged, durable and easy to strip

Suppliers

Company
Product
Description
Supplier Links
Corning Cable ALTOS Figure-8 Cable - 036KUB-T4130D20 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable ALTOS Figure-8 Cable
036KUB-T4130D20
Corning Cable ALTOS Figure-8 Cable 036KUB-T4130D20
ALTOS Figure-8 Cables are self-supporting aerial cables that are designed for easy and economical one-step installation. The loose tube design provides stable performance over a wide temperature range and is compatible with any telecommunications-g rade optical fiber. Features: - Figure-8 cable design allows easy, one-step installation, using standard hardware and installation methods - Can span in excess of 500 ft in NESC heavy loading conditions; sag and tension information is available upon request - Flexible, craft-friendly buffer tubes are easy to route in closures - Standard buffer tube size reduces the number of access tools required by craft personnel - Cables incorporate an innovative water-blocking design, eliminating the need for traditional flooding compound and providing efficient and craft-friendly cable preparation - S-Z stranded, loose tube design isolates fibers from installation and environmental rigors and facilitates midspan access - Medium-density PE jacket is rugged, durable and easy to strip

ALTOS Figure-8 Cables are self-supporting aerial cables that are designed for easy and economical one-step installation. The loose tube design provides stable performance over a wide temperature range and is compatible with any telecommunications-grade optical fiber.
Features:
- Figure-8 cable design allows easy, one-step installation, using
standard hardware and installation methods
- Can span in excess of 500 ft in NESC heavy loading conditions; sag and tension information is available upon request
- Flexible, craft-friendly buffer tubes are easy to route in
closures
- Standard buffer tube size reduces the number of access tools
required by craft personnel
- Cables incorporate an innovative water-blocking design,
eliminating the need for traditional flooding compound and
providing efficient and craft-friendly cable preparation
- S-Z stranded, loose tube design isolates fibers from installation
and environmental rigors and facilitates midspan access
- Medium-density PE jacket is rugged, durable and easy to strip

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 036KUB-T4130D20
Product Name Corning Cable ALTOS Figure-8 Cable
Unlock Full Specs
to access all available technical data

Similar Products

100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00017 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, F-SBC, 1310/1550 nm, 1 m, FC/UPC - F-SBC-C-1FC - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fibre Optic Cable - 135676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type LC; Lc
View Details