TelephoneStuff.com Corning Cable MIC Plenum Rated Hybrid Cable 024X88-A9036-29

Description
MIC Plenum Multifiber Cables are designed for use in plenum, riser, and general purpose environments for intra-building backbone and horizontal installations. Plenum Hybrid Cable Features: - RoHS compliant - 900 μm TBII Buffered Fibers allow easy, consistent stripping to facilitate termination - The fibers are surrounded by all-dielectric strength members and protected by a flame retardant outer jacket and requires no grounding or bonding - Ideal for routing inside buildings, within plenum areas and riser shafts, to the telecommunications rooms and workstations - MIC Plenum Cables meet the application requirements of the National Electrical Code (NEC Article 770) and are OFNP, CSA FT-6, and ICEA S-83-596 listed for plenum, riser and general purpose use - Attenuation: 12-SMFe 0.65/0.50 dB/km 12-62.5 um Standard 3.4/1.0 dB/km - Bandwidth: 200/500 MHz-km - They are also offered with Gigabit Ethernet and 10 Gigabit Ethernet performance - 12 singlemode fibers and 12 multimode fibers in the same cable
Description
MIC Plenum Multifiber Cables are designed for use in plenum, riser, and general purpose environments for intra-building backbone and horizontal installations. Plenum Hybrid Cable Features: - RoHS compliant - 900 μm TBII Buffered Fibers allow easy, consistent stripping to facilitate termination - The fibers are surrounded by all-dielectric strength members and protected by a flame retardant outer jacket and requires no grounding or bonding - Ideal for routing inside buildings, within plenum areas and riser shafts, to the telecommunications rooms and workstations - MIC Plenum Cables meet the application requirements of the National Electrical Code (NEC Article 770) and are OFNP, CSA FT-6, and ICEA S-83-596 listed for plenum, riser and general purpose use - Attenuation: 12-SMFe 0.65/0.50 dB/km 12-62.5 um Standard 3.4/1.0 dB/km - Bandwidth: 200/500 MHz-km - They are also offered with Gigabit Ethernet and 10 Gigabit Ethernet performance - 12 singlemode fibers and 12 multimode fibers in the same cable

Suppliers

Company
Product
Description
Supplier Links
Corning Cable MIC Plenum Rated Hybrid Cable - 024X88-A9036-29 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable MIC Plenum Rated Hybrid Cable
024X88-A9036-29
Corning Cable MIC Plenum Rated Hybrid Cable 024X88-A9036-29
MIC Plenum Multifiber Cables are designed for use in plenum, riser, and general purpose environments for intra-building backbone and horizontal installations. Plenum Hybrid Cable Features: - RoHS compliant - 900 μm TBII Buffered Fibers allow easy, consistent stripping to facilitate termination - The fibers are surrounded by all-dielectric strength members and protected by a flame retardant outer jacket and requires no grounding or bonding - Ideal for routing inside buildings, within plenum areas and riser shafts, to the telecommunications rooms and workstations - MIC Plenum Cables meet the application requirements of the National Electrical Code (NEC Article 770) and are OFNP, CSA FT-6, and ICEA S-83-596 listed for plenum, riser and general purpose use - Attenuation: 12-SMFe 0.65/0.50 dB/km 12-62.5 um Standard 3.4/1.0 dB/km - Bandwidth: 200/500 MHz-km - They are also offered with Gigabit Ethernet and 10 Gigabit Ethernet performance - 12 singlemode fibers and 12 multimode fibers in the same cable

MIC Plenum Multifiber Cables are designed for use in plenum, riser, and general purpose environments for intra-building backbone and horizontal
installations.
Plenum Hybrid Cable Features:
- RoHS compliant
- 900 μm TBII Buffered Fibers allow easy, consistent stripping to facilitate termination
- The fibers are surrounded by all-dielectric strength members and protected by a flame retardant outer jacket and requires no grounding or bonding
- Ideal for routing inside buildings, within plenum areas and riser shafts, to the telecommunications rooms and workstations
- MIC Plenum Cables meet the application requirements of the National Electrical Code (NEC Article 770) and are
OFNP, CSA FT-6, and ICEA S-83-596 listed for plenum, riser and general purpose use
- Attenuation: 12-SMFe 0.65/0.50 dB/km 12-62.5 um Standard 3.4/1.0 dB/km
- Bandwidth: 200/500 MHz-km
- They are also offered with Gigabit Ethernet and 10 Gigabit Ethernet performance
- 12 singlemode fibers and 12 multimode fibers in the same cable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 024X88-A9036-29
Product Name Corning Cable MIC Plenum Rated Hybrid Cable
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-F-M4-2-R2 - Festo Corporation
Specs
Core Size 1300 µm (51.18 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Fibre Optic Cable - 2846950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details