TelephoneStuff.com Corning Cable ALTOS Loose Tube Gel-Free 24 F 50 µm.. 024TU4-T4131D20

Description
ALTOS Loose Tube Gel-Free 24 F 50 µm multimode (OM2) Cable are part of Corning Cable Systems ALTOS® All-Dielectric Gel-Free Cables that are designed for outdoor and limited indoor use for campus backbones in lashed, aerial, and duct installations. Cable Features: - The loose tube gel-free design is fully waterblocked using craft-friendly, water-swellable materials, which means cable access is simple and no clean up is required - The flexible craft-friendly buffer tubes are easy to route in closures and the SZ-stranded, loose tube design isolates fibers from installation and environmental rigors while allowing easy midspan access - The all-dielectric cable construction requires no bonding or grounding and these cables have a medium-density polyethylene jacket that is rugged, durable and easy to strip - Fiber Category: 50 µm MM (OM2) - Fiber Count: 24 - RoHS Compliant Note: Minimum Order Quantity is 3280'. Longer custom lengths available upon request.
Description
ALTOS Loose Tube Gel-Free 24 F 50 µm multimode (OM2) Cable are part of Corning Cable Systems ALTOS® All-Dielectric Gel-Free Cables that are designed for outdoor and limited indoor use for campus backbones in lashed, aerial, and duct installations. Cable Features: - The loose tube gel-free design is fully waterblocked using craft-friendly, water-swellable materials, which means cable access is simple and no clean up is required - The flexible craft-friendly buffer tubes are easy to route in closures and the SZ-stranded, loose tube design isolates fibers from installation and environmental rigors while allowing easy midspan access - The all-dielectric cable construction requires no bonding or grounding and these cables have a medium-density polyethylene jacket that is rugged, durable and easy to strip - Fiber Category: 50 µm MM (OM2) - Fiber Count: 24 - RoHS Compliant Note: Minimum Order Quantity is 3280'. Longer custom lengths available upon request.

Suppliers

Company
Product
Description
Supplier Links
Corning Cable ALTOS Loose Tube Gel-Free 24 F 50 µm.. - 024TU4-T4131D20 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable ALTOS Loose Tube Gel-Free 24 F 50 µm..
024TU4-T4131D20
Corning Cable ALTOS Loose Tube Gel-Free 24 F 50 µm.. 024TU4-T4131D20
ALTOS Loose Tube Gel-Free 24 F 50 µm multimode (OM2) Cable are part of Corning Cable Systems ALTOS® All-Dielectric Gel-Free Cables that are designed for outdoor and limited indoor use for campus backbones in lashed, aerial, and duct installations. Cable Features: - The loose tube gel-free design is fully waterblocked using craft-friendly, water-swellable materials, which means cable access is simple and no clean up is required - The flexible craft-friendly buffer tubes are easy to route in closures and the SZ-stranded, loose tube design isolates fibers from installation and environmental rigors while allowing easy midspan access - The all-dielectric cable construction requires no bonding or grounding and these cables have a medium-density polyethylene jacket that is rugged, durable and easy to strip - Fiber Category: 50 µm MM (OM2) - Fiber Count: 24 - RoHS Compliant Note: Minimum Order Quantity is 3280'. Longer custom lengths available upon request.

ALTOS Loose Tube Gel-Free 24 F 50 µm multimode (OM2) Cable are part of Corning Cable Systems ALTOS® All-Dielectric Gel-Free Cables that are designed for outdoor and limited indoor use for campus backbones in lashed, aerial, and duct installations.
Cable Features:
- The loose tube gel-free design is fully waterblocked using craft-friendly, water-swellable materials, which means cable access is simple and no clean up is required
- The flexible craft-friendly buffer tubes are easy to route in closures and the SZ-stranded, loose tube design isolates fibers from installation and environmental rigors while allowing easy midspan access
- The all-dielectric cable construction requires no bonding or grounding and these cables have a medium-density polyethylene jacket that is rugged, durable and easy to strip
- Fiber Category: 50 µm MM (OM2)
- Fiber Count: 24
- RoHS Compliant
Note: Minimum Order Quantity is 3280'. Longer custom lengths available upon request.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 024TU4-T4131D20
Product Name Corning Cable ALTOS Loose Tube Gel-Free 24 F 50 µm..
Fiber Mode Multimode
Unlock Full Specs
to access all available technical data

Similar Products

100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00100 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 15 µm Core - F-SM15 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 15.1 µm (0.5945 mils)
Wavelength 500 nm (5000 Å)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details