TelephoneStuff.com Corning Cable 24 Fiber, 62.5um MultiMode MIC Plenum Cable 024K88-33130-29

Description
24 Fiber MIC Plenum Cable is designed for use in plenum, riser and general purpose environments for intrabuilding backbone and horizontal installations. Features: - 900 μm TBII buffered fibers for easy, consistent stripping - All-dielectric cable construction requires no grounding or bonding - Rugged, durable, flame-retardant jacket - Fiber Count: 24 - Optical Fiber Type: 62.5um multimode - Wavelength: 850/1300nm - Maximum Attenuation: 3.4dB/1.0km - Length Markings: Feet - Meets application requirements of National Electrical Code (NEC Article 770) - OFNP and FT-6 listed
Description
24 Fiber MIC Plenum Cable is designed for use in plenum, riser and general purpose environments for intrabuilding backbone and horizontal installations. Features: - 900 μm TBII buffered fibers for easy, consistent stripping - All-dielectric cable construction requires no grounding or bonding - Rugged, durable, flame-retardant jacket - Fiber Count: 24 - Optical Fiber Type: 62.5um multimode - Wavelength: 850/1300nm - Maximum Attenuation: 3.4dB/1.0km - Length Markings: Feet - Meets application requirements of National Electrical Code (NEC Article 770) - OFNP and FT-6 listed

Suppliers

Company
Product
Description
Supplier Links
Corning Cable 24 Fiber, 62.5um MultiMode MIC Plenum Cable - 024K88-33130-29 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable 24 Fiber, 62.5um MultiMode MIC Plenum Cable
024K88-33130-29
Corning Cable 24 Fiber, 62.5um MultiMode MIC Plenum Cable 024K88-33130-29
24 Fiber MIC Plenum Cable is designed for use in plenum, riser and general purpose environments for intrabuilding backbone and horizontal installations. Features: - 900 μm TBII buffered fibers for easy, consistent stripping - All-dielectric cable construction requires no grounding or bonding - Rugged, durable, flame-retardant jacket - Fiber Count: 24 - Optical Fiber Type: 62.5um multimode - Wavelength: 850/1300nm - Maximum Attenuation: 3.4dB/1.0km - Length Markings: Feet - Meets application requirements of National Electrical Code (NEC Article 770) - OFNP and FT-6 listed

24 Fiber MIC Plenum Cable is designed for use in plenum, riser and general purpose environments for intrabuilding backbone and horizontal installations.
Features:
- 900 μm TBII buffered fibers for easy, consistent stripping
- All-dielectric cable construction requires no grounding or bonding
- Rugged, durable, flame-retardant jacket
- Fiber Count: 24
- Optical Fiber Type: 62.5um multimode
- Wavelength: 850/1300nm
- Maximum Attenuation: 3.4dB/1.0km
- Length Markings: Feet
- Meets application requirements of National Electrical Code (NEC Article 770)
- OFNP and FT-6 listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 024K88-33130-29
Product Name Corning Cable 24 Fiber, 62.5um MultiMode MIC Plenum Cable
Fiber Mode Multimode
Unlock Full Specs
to access all available technical data

Similar Products

100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00005 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10-S4 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details