TelephoneStuff.com Corning Cable 24-Fiber ALTOS LSZH Interlocking Cable 024EUZ-T4101D20

Description
ALTOS® LSZH™ Interlocking Armored Cables are flame-retardant cables designed for indoor and outdoor use. The loose tube cable construction, places fiber in the buffer tubes and provides stable and highly reliable transmission parameters for a wide variety of voice, video and imaging applications.The design also provides high fiber density within a given cable diameter while allowing flexibility to suit many system designs. The outer jacket uses a flame-retardant, non-halogenated material with UV- and chemical-resistance and low flame spread. A spirally wrapped interlocking armor provides superior crush resistance and cable protection. Features: - Fully water blocked loose tube gel free design - Single armored construction which provides additional crush and rodent protection - High strength rip cord
Description
ALTOS® LSZH™ Interlocking Armored Cables are flame-retardant cables designed for indoor and outdoor use. The loose tube cable construction, places fiber in the buffer tubes and provides stable and highly reliable transmission parameters for a wide variety of voice, video and imaging applications.The design also provides high fiber density within a given cable diameter while allowing flexibility to suit many system designs. The outer jacket uses a flame-retardant, non-halogenated material with UV- and chemical-resistance and low flame spread. A spirally wrapped interlocking armor provides superior crush resistance and cable protection. Features: - Fully water blocked loose tube gel free design - Single armored construction which provides additional crush and rodent protection - High strength rip cord

Suppliers

Company
Product
Description
Supplier Links
Corning Cable 24-Fiber ALTOS LSZH Interlocking Cable - 024EUZ-T4101D20 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable 24-Fiber ALTOS LSZH Interlocking Cable
024EUZ-T4101D20
Corning Cable 24-Fiber ALTOS LSZH Interlocking Cable 024EUZ-T4101D20
ALTOS® LSZH™ Interlocking Armored Cables are flame-retardant cables designed for indoor and outdoor use. The loose tube cable construction, places fiber in the buffer tubes and provides stable and highly reliable transmission parameters for a wide variety of voice, video and imaging applications.The design also provides high fiber density within a given cable diameter while allowing flexibility to suit many system designs. The outer jacket uses a flame-retardant, non-halogenated material with UV- and chemical-resistance and low flame spread. A spirally wrapped interlocking armor provides superior crush resistance and cable protection. Features: - Fully water blocked loose tube gel free design - Single armored construction which provides additional crush and rodent protection - High strength rip cord

ALTOS® LSZH™ Interlocking
Armored Cables are flame-retardant cables designed for indoor and outdoor use. The loose tube cable construction, places fiber in the buffer tubes and provides stable and highly reliable transmission parameters for a wide variety of voice, video and imaging applications.The design also
provides high fiber density within a given cable diameter
while allowing flexibility to suit many system designs.
The outer jacket uses a flame-retardant, non-halogenated
material with UV- and chemical-resistance and low flame spread. A spirally wrapped interlocking armor provides superior crush resistance and cable protection.
Features:
- Fully water blocked loose tube gel free design
- Single armored construction which provides additional crush and rodent protection
- High strength rip cord

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 024EUZ-T4101D20
Product Name Corning Cable 24-Fiber ALTOS LSZH Interlocking Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-DS-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM630, 630 nm, 1 m, FC/APC - F-PM630-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 630 nm (6300 Å)
View Details