TelephoneStuff.com Corning Cable ALTOS All-Dielectric Gel-Free Cable 024EUX-T4101D20

Description
ALTOS All-Dielectric, Single-Mode Gel-Free Cable. Features: - Fully water blocked loose tube gel-free design for easy cable access and no clean up - Medium-density polyethylene jacket is rugged, durable, and easy to strip - All-dielectric cable construction - Requires no grounding or bonding - Flexible craft-friendly buffer tubes are easy to route in closures - Fiber Count: 24 - Optical Fiber Type: Single-mode - Wavelength: 1310/1383/1550nm - Maximum Attenuation: 0.4dB/0.3km
Description
ALTOS All-Dielectric, Single-Mode Gel-Free Cable. Features: - Fully water blocked loose tube gel-free design for easy cable access and no clean up - Medium-density polyethylene jacket is rugged, durable, and easy to strip - All-dielectric cable construction - Requires no grounding or bonding - Flexible craft-friendly buffer tubes are easy to route in closures - Fiber Count: 24 - Optical Fiber Type: Single-mode - Wavelength: 1310/1383/1550nm - Maximum Attenuation: 0.4dB/0.3km

Suppliers

Company
Product
Description
Supplier Links
Corning Cable ALTOS All-Dielectric Gel-Free Cable - 024EUX-T4101D20 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable ALTOS All-Dielectric Gel-Free Cable
024EUX-T4101D20
Corning Cable ALTOS All-Dielectric Gel-Free Cable 024EUX-T4101D20
ALTOS All-Dielectric, Single-Mode Gel-Free Cable. Features: - Fully water blocked loose tube gel-free design for easy cable access and no clean up - Medium-density polyethylene jacket is rugged, durable, and easy to strip - All-dielectric cable construction - Requires no grounding or bonding - Flexible craft-friendly buffer tubes are easy to route in closures - Fiber Count: 24 - Optical Fiber Type: Single-mode - Wavelength: 1310/1383/1550nm - Maximum Attenuation: 0.4dB/0.3km

ALTOS All-Dielectric, Single-Mode Gel-Free Cable.
Features:
- Fully water blocked loose tube gel-free design for easy cable access and no clean up
- Medium-density polyethylene jacket is rugged, durable, and easy to strip
- All-dielectric cable construction
- Requires no grounding or bonding
- Flexible craft-friendly buffer tubes are easy to route in closures
- Fiber Count: 24
- Optical Fiber Type: Single-mode
- Wavelength: 1310/1383/1550nm
- Maximum Attenuation: 0.4dB/0.3km

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 024EUX-T4101D20
Product Name Corning Cable ALTOS All-Dielectric Gel-Free Cable
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00001 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 3 m, FC/UPC - F-SM-300-SC-C-3FC - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers