TelephoneStuff.com Corning Cable MIC 250 Interconnect Cable, Plenum, 1000' 012TD8-31131-20

Description
MIC 250 Cables utilize 250 μm color-coded optical fibers, surrounded by dielectric strength members with a flexible, flame retardant outer jacket. These cables are ideal for creating multi-fiber preconnectorized assemblies as the 12-fiber groupings enable efficient compatibility with multi-fiber connectors. Features: - Flexible, flame-retardant jacket and non-preferential bend axis allow easy installation in space-constrained areas and the all-dielectric cable construction requires no grounding or bonding - MIC 250 Cables meet the application requirements of the National Electrical Code® (NEC Article 770) and are OFNP and FT-6 listed for plenum, riser or general purpose applications - General Purpose Horizontal, Vertical Riser, Plenum - Environment - Indoor - Product Type - Interconnect - Fiber Category - 50 µm MM (OM2) - Fiber Count - 12
Description
MIC 250 Cables utilize 250 μm color-coded optical fibers, surrounded by dielectric strength members with a flexible, flame retardant outer jacket. These cables are ideal for creating multi-fiber preconnectorized assemblies as the 12-fiber groupings enable efficient compatibility with multi-fiber connectors. Features: - Flexible, flame-retardant jacket and non-preferential bend axis allow easy installation in space-constrained areas and the all-dielectric cable construction requires no grounding or bonding - MIC 250 Cables meet the application requirements of the National Electrical Code® (NEC Article 770) and are OFNP and FT-6 listed for plenum, riser or general purpose applications - General Purpose Horizontal, Vertical Riser, Plenum - Environment - Indoor - Product Type - Interconnect - Fiber Category - 50 µm MM (OM2) - Fiber Count - 12

Suppliers

Company
Product
Description
Supplier Links
Corning Cable MIC 250 Interconnect Cable, Plenum, 1000' - 012TD8-31131-20 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable MIC 250 Interconnect Cable, Plenum, 1000'
012TD8-31131-20
Corning Cable MIC 250 Interconnect Cable, Plenum, 1000' 012TD8-31131-20
MIC 250 Cables utilize 250 μm color-coded optical fibers, surrounded by dielectric strength members with a flexible, flame retardant outer jacket. These cables are ideal for creating multi-fiber preconnectorized assemblies as the 12-fiber groupings enable efficient compatibility with multi-fiber connectors. Features: - Flexible, flame-retardant jacket and non-preferential bend axis allow easy installation in space-constrained areas and the all-dielectric cable construction requires no grounding or bonding - MIC 250 Cables meet the application requirements of the National Electrical Code® (NEC Article 770) and are OFNP and FT-6 listed for plenum, riser or general purpose applications - General Purpose Horizontal, Vertical Riser, Plenum - Environment - Indoor - Product Type - Interconnect - Fiber Category - 50 µm MM (OM2) - Fiber Count - 12

MIC 250 Cables utilize 250 μm color-coded optical fibers, surrounded by dielectric strength members with a flexible, flame retardant outer jacket. These cables are ideal for creating multi-fiber preconnectorized assemblies as the 12-fiber groupings enable efficient compatibility with multi-fiber connectors.
Features:
- Flexible, flame-retardant jacket and non-preferential bend axis allow easy installation in space-constrained areas and the all-dielectric cable construction requires no grounding or bonding
- MIC 250 Cables meet the application requirements of the National Electrical Code® (NEC Article 770) and are OFNP and FT-6 listed for plenum, riser or general purpose applications
- General Purpose Horizontal, Vertical Riser, Plenum
- Environment - Indoor
- Product Type - Interconnect
- Fiber Category - 50 µm MM (OM2)
- Fiber Count - 12

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 012TD8-31131-20
Product Name Corning Cable MIC 250 Interconnect Cable, Plenum, 1000'
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical Fiber, Singlemode, 1550-1650 nm, Bridging Fiber - F-SM1500-7.8/125 - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.2300 to 0.2500
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details