TelephoneStuff.com Corning Cable 12-Fiber ALTOS All-Dielectric Gel-Free Cable 012KU4-T4130D20

Description
Corning Cable Systems ALTOS All-Dielectric Gel-Free Cables are designed for outdoor and limited indoor use for campus backbones in lashed aerial and duct installations. Cable Features: - Fully waterblocked loose tube gel-free design: Simple access and no clean up - Medium-density polyethylene jacket: Rugged, durable and easy to strip - All-dielectric cable construction: Requires no grounding or bonding
Description
Corning Cable Systems ALTOS All-Dielectric Gel-Free Cables are designed for outdoor and limited indoor use for campus backbones in lashed aerial and duct installations. Cable Features: - Fully waterblocked loose tube gel-free design: Simple access and no clean up - Medium-density polyethylene jacket: Rugged, durable and easy to strip - All-dielectric cable construction: Requires no grounding or bonding

Suppliers

Company
Product
Description
Supplier Links
Corning Cable 12-Fiber ALTOS All-Dielectric Gel-Free Cable - 012KU4-T4130D20 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable 12-Fiber ALTOS All-Dielectric Gel-Free Cable
012KU4-T4130D20
Corning Cable 12-Fiber ALTOS All-Dielectric Gel-Free Cable 012KU4-T4130D20
Corning Cable Systems ALTOS All-Dielectric Gel-Free Cables are designed for outdoor and limited indoor use for campus backbones in lashed aerial and duct installations. Cable Features: - Fully waterblocked loose tube gel-free design: Simple access and no clean up - Medium-density polyethylene jacket: Rugged, durable and easy to strip - All-dielectric cable construction: Requires no grounding or bonding

Corning Cable Systems ALTOS All-Dielectric Gel-Free
Cables are designed for outdoor and limited indoor
use for campus backbones in lashed aerial and duct
installations.
Cable Features:
- Fully waterblocked loose tube gel-free design: Simple access and no clean up
- Medium-density polyethylene jacket: Rugged, durable
and easy to strip
- All-dielectric cable construction: Requires no grounding
or bonding

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 012KU4-T4130D20
Product Name Corning Cable 12-Fiber ALTOS All-Dielectric Gel-Free Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-DS-P-M4-1-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.20 NA, 50 µm Core. - F-MSD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details