TelephoneStuff.com Corning Cable 12-Fiber Cable Indoor/Outdoor FREEDM ONE.. 012K8F-31130-29

Description
Corning Cable Systems FREEDM® One Riser Cables are OFNR/FT-4 listed, UV-resistant and fully waterblocked for indoor/outdoor applications. They are suitable for duct, aerial and direct-buried installations with no need for a transition splice when entering the building. Available in fiber counts of six, 12 and 24 fibers, the tight-buffered construction facilitates easier termination for low-fiber-count applications in the local area network (LAN). Features - Eliminates cable transition at the building entrance, reducing installation time and cost in addition to increasing channel operation margin - Tight-buffered design eliminates need for fan-out kits - TIA-598 color-coded 900 μm TBII® Buffered Fibers for easy identification and direct termination - Small diameter and bend radius allow for easy installation in space-constrained areas - All-dielectric cable construction eliminates grounding and bonding concerns - UV-resistant, flame-retardant outer jacket is rugged and durable - Dry™ Cable waterblocking technology for OSP applications - OFNR and FT-4 listed for riser and general purpose use
Description
Corning Cable Systems FREEDM® One Riser Cables are OFNR/FT-4 listed, UV-resistant and fully waterblocked for indoor/outdoor applications. They are suitable for duct, aerial and direct-buried installations with no need for a transition splice when entering the building. Available in fiber counts of six, 12 and 24 fibers, the tight-buffered construction facilitates easier termination for low-fiber-count applications in the local area network (LAN). Features - Eliminates cable transition at the building entrance, reducing installation time and cost in addition to increasing channel operation margin - Tight-buffered design eliminates need for fan-out kits - TIA-598 color-coded 900 μm TBII® Buffered Fibers for easy identification and direct termination - Small diameter and bend radius allow for easy installation in space-constrained areas - All-dielectric cable construction eliminates grounding and bonding concerns - UV-resistant, flame-retardant outer jacket is rugged and durable - Dry™ Cable waterblocking technology for OSP applications - OFNR and FT-4 listed for riser and general purpose use

Suppliers

Company
Product
Description
Supplier Links
Corning Cable 12-Fiber Cable Indoor/Outdoor FREEDM ONE.. - 012K8F-31130-29 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable 12-Fiber Cable Indoor/Outdoor FREEDM ONE..
012K8F-31130-29
Corning Cable 12-Fiber Cable Indoor/Outdoor FREEDM ONE.. 012K8F-31130-29
Corning Cable Systems FREEDM® One Riser Cables are OFNR/FT-4 listed, UV-resistant and fully waterblocked for indoor/outdoor applications. They are suitable for duct, aerial and direct-buried installations with no need for a transition splice when entering the building. Available in fiber counts of six, 12 and 24 fibers, the tight-buffered construction facilitates easier termination for low-fiber-count applications in the local area network (LAN). Features - Eliminates cable transition at the building entrance, reducing installation time and cost in addition to increasing channel operation margin - Tight-buffered design eliminates need for fan-out kits - TIA-598 color-coded 900 μm TBII® Buffered Fibers for easy identification and direct termination - Small diameter and bend radius allow for easy installation in space-constrained areas - All-dielectric cable construction eliminates grounding and bonding concerns - UV-resistant, flame-retardant outer jacket is rugged and durable - Dry™ Cable waterblocking technology for OSP applications - OFNR and FT-4 listed for riser and general purpose use

Corning Cable Systems FREEDM® One Riser Cables are
OFNR/FT-4 listed, UV-resistant and fully waterblocked for
indoor/outdoor applications. They are suitable for duct, aerial and direct-buried installations with no need for a transition splice when entering the building. Available in fiber counts of six, 12 and 24 fibers, the tight-buffered construction facilitates easier termination for low-fiber-count applications in the local area network (LAN).
Features
- Eliminates cable transition at the building entrance, reducing installation time and cost in addition to increasing channel operation margin
- Tight-buffered design eliminates need for fan-out kits
- TIA-598 color-coded 900 μm TBII® Buffered Fibers for
easy identification and direct termination
- Small diameter and bend radius allow for easy installation in space-constrained areas
- All-dielectric cable construction eliminates grounding
and bonding concerns
- UV-resistant, flame-retardant outer jacket is rugged and durable
- Dry™ Cable waterblocking technology for OSP applications
- OFNR and FT-4 listed for riser and general purpose use

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 012K8F-31130-29
Product Name Corning Cable 12-Fiber Cable Indoor/Outdoor FREEDM ONE..
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-TB-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 2846989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM4
View Details