TelephoneStuff.com Corning Cable Tactical 12 Count Fiber Optic Cable 012H8U-31131-24

Description
Tactical 12 Count Fiber Optic Cable is for routing in all environments or conditions between buildings and modular telecommunications gear for secure, dependable communications, data or video. Applications include military mobile communications (temporary or permanent communication systems), traffic and video control (optical feeds in rugged environments), broadcast video (temporary or permanent setups at events), and industrial or other harsh environments (extreme conditions such as abrasive or chemical atmospheres and high-crush environments). Fiber Optic Cable Features: - All-Dielectric Construction requires no grounding or bonding requirements - Small Diameter and bend-radius for easy installation in space-constrained areas - Polyurethane outer jacket for Environmental and Mechanical protection - Flexible characteristic facilitates portability - Uses 900 μm TBII Buffered Fibers surrounded by dielectric strength members and is protected by a rugged polyurethane outer jacket that provides superior environmental and mechanical protection - The all-dielectric cable construction requires no grounding or bonding, while the small diameter and bend-radius allow easy installation in space-constrained areas - A TEMPEST rating is also available for this cable - Corning Optical Fiber and the tactical fiber optic cable are manufactured in the U.S.A. - Design Criteria: MLF-PRF-85045F and MIL-PRF-85045F/8A - Nominal Outside Diameter: 0.31" - Maximum Tensile Loads: Short Term, 450 lbf; Long Term, 90 lbf - Minimum Bend Radius Installed: Loaded, 3.1"; Installed, 1.6" - Fiber Code = H: Bend-Improved Single-Mode - RoHS Compliant - Available Lengths: 1312' and 2624' Note: Longer custom lengths available upon request.
Description
Tactical 12 Count Fiber Optic Cable is for routing in all environments or conditions between buildings and modular telecommunications gear for secure, dependable communications, data or video. Applications include military mobile communications (temporary or permanent communication systems), traffic and video control (optical feeds in rugged environments), broadcast video (temporary or permanent setups at events), and industrial or other harsh environments (extreme conditions such as abrasive or chemical atmospheres and high-crush environments). Fiber Optic Cable Features: - All-Dielectric Construction requires no grounding or bonding requirements - Small Diameter and bend-radius for easy installation in space-constrained areas - Polyurethane outer jacket for Environmental and Mechanical protection - Flexible characteristic facilitates portability - Uses 900 μm TBII Buffered Fibers surrounded by dielectric strength members and is protected by a rugged polyurethane outer jacket that provides superior environmental and mechanical protection - The all-dielectric cable construction requires no grounding or bonding, while the small diameter and bend-radius allow easy installation in space-constrained areas - A TEMPEST rating is also available for this cable - Corning Optical Fiber and the tactical fiber optic cable are manufactured in the U.S.A. - Design Criteria: MLF-PRF-85045F and MIL-PRF-85045F/8A - Nominal Outside Diameter: 0.31" - Maximum Tensile Loads: Short Term, 450 lbf; Long Term, 90 lbf - Minimum Bend Radius Installed: Loaded, 3.1"; Installed, 1.6" - Fiber Code = H: Bend-Improved Single-Mode - RoHS Compliant - Available Lengths: 1312' and 2624' Note: Longer custom lengths available upon request.

Suppliers

Company
Product
Description
Supplier Links
Corning Cable Tactical 12 Count Fiber Optic Cable - 012H8U-31131-24 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable Tactical 12 Count Fiber Optic Cable
012H8U-31131-24
Corning Cable Tactical 12 Count Fiber Optic Cable 012H8U-31131-24
Tactical 12 Count Fiber Optic Cable is for routing in all environments or conditions between buildings and modular telecommunications gear for secure, dependable communications, data or video. Applications include military mobile communications (temporary or permanent communication systems), traffic and video control (optical feeds in rugged environments), broadcast video (temporary or permanent setups at events), and industrial or other harsh environments (extreme conditions such as abrasive or chemical atmospheres and high-crush environments). Fiber Optic Cable Features: - All-Dielectric Construction requires no grounding or bonding requirements - Small Diameter and bend-radius for easy installation in space-constrained areas - Polyurethane outer jacket for Environmental and Mechanical protection - Flexible characteristic facilitates portability - Uses 900 μm TBII Buffered Fibers surrounded by dielectric strength members and is protected by a rugged polyurethane outer jacket that provides superior environmental and mechanical protection - The all-dielectric cable construction requires no grounding or bonding, while the small diameter and bend-radius allow easy installation in space-constrained areas - A TEMPEST rating is also available for this cable - Corning Optical Fiber and the tactical fiber optic cable are manufactured in the U.S.A. - Design Criteria: MLF-PRF-85045F and MIL-PRF-85045F/8A - Nominal Outside Diameter: 0.31" - Maximum Tensile Loads: Short Term, 450 lbf; Long Term, 90 lbf - Minimum Bend Radius Installed: Loaded, 3.1"; Installed, 1.6" - Fiber Code = H: Bend-Improved Single-Mode - RoHS Compliant - Available Lengths: 1312' and 2624' Note: Longer custom lengths available upon request.

Tactical 12 Count Fiber Optic Cable is for routing in all environments or conditions between buildings and modular telecommunications gear for secure, dependable communications, data or video. Applications include military mobile communications (temporary or permanent communication systems), traffic and video control (optical feeds in rugged environments), broadcast video (temporary or permanent setups at events), and industrial or other harsh environments (extreme conditions such as abrasive or
chemical atmospheres and high-crush environments).
Fiber Optic Cable Features:
- All-Dielectric Construction requires no grounding or bonding requirements
- Small Diameter and bend-radius for easy installation in space-constrained areas
- Polyurethane outer jacket for Environmental and Mechanical protection
- Flexible characteristic facilitates portability
- Uses 900 μm TBII Buffered Fibers surrounded by dielectric strength members and is protected by a rugged polyurethane outer jacket that provides superior environmental and mechanical protection
- The all-dielectric cable construction requires no grounding or bonding, while the small diameter and bend-radius allow easy installation in space-constrained areas
- A TEMPEST rating is also available for this cable
- Corning Optical Fiber and the tactical fiber optic cable are manufactured in the U.S.A.
- Design Criteria: MLF-PRF-85045F and MIL-PRF-85045F/8A
- Nominal Outside Diameter: 0.31"
- Maximum Tensile Loads: Short Term, 450 lbf; Long Term, 90 lbf
- Minimum Bend Radius Installed: Loaded, 3.1"; Installed, 1.6"
- Fiber Code = H: Bend-Improved Single-Mode
- RoHS Compliant
- Available Lengths: 1312' and 2624'
Note: Longer custom lengths available upon request.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 012H8U-31131-24
Product Name Corning Cable Tactical 12 Count Fiber Optic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 1862016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Duplex
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 10m, FC/APC Connectors. - F-SMF-28-C-10FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type FC/APC Narrow Key
View Details