TelephoneStuff.com Corning Cable Altos Lite Gel-Free, Single-Jacket, Single-.. 012EUC

Description
Altos Lite Gel-Free, Single-Jacket, Single-Armored Cables are designed for campus backbones in direct-buried installations. The loose tube design provides stable and highly reliable transmission parameters for a variety of voise, data, video, and imaging applications. Features: - Provided with high-fiber density within a given cable diameter while allowing flexibility to suit many system configurations - The single-armored construction provides additional crush and rodent protection with a high-strength ripcord under the armor for easy stripping - Gel-free means the cables are fully waterblocked using craft-friendly, water-swellable materials which make cable access simple and require no clean up - The flexible craft-friendly buffer tubes are easy to route in closures - The loose tube design isolates fibers from installation and environmental rigors while allowing easy midspan access
Description
Altos Lite Gel-Free, Single-Jacket, Single-Armored Cables are designed for campus backbones in direct-buried installations. The loose tube design provides stable and highly reliable transmission parameters for a variety of voise, data, video, and imaging applications. Features: - Provided with high-fiber density within a given cable diameter while allowing flexibility to suit many system configurations - The single-armored construction provides additional crush and rodent protection with a high-strength ripcord under the armor for easy stripping - Gel-free means the cables are fully waterblocked using craft-friendly, water-swellable materials which make cable access simple and require no clean up - The flexible craft-friendly buffer tubes are easy to route in closures - The loose tube design isolates fibers from installation and environmental rigors while allowing easy midspan access

Suppliers

Company
Product
Description
Supplier Links
Corning Cable Altos Lite Gel-Free, Single-Jacket, Single-.. - 012EUC - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable Altos Lite Gel-Free, Single-Jacket, Single-..
012EUC
Corning Cable Altos Lite Gel-Free, Single-Jacket, Single-.. 012EUC
Altos Lite Gel-Free, Single-Jacket, Single-Armored Cables are designed for campus backbones in direct-buried installations. The loose tube design provides stable and highly reliable transmission parameters for a variety of voise, data, video, and imaging applications. Features: - Provided with high-fiber density within a given cable diameter while allowing flexibility to suit many system configurations - The single-armored construction provides additional crush and rodent protection with a high-strength ripcord under the armor for easy stripping - Gel-free means the cables are fully waterblocked using craft-friendly, water-swellable materials which make cable access simple and require no clean up - The flexible craft-friendly buffer tubes are easy to route in closures - The loose tube design isolates fibers from installation and environmental rigors while allowing easy midspan access

Altos Lite Gel-Free, Single-Jacket, Single-Armored Cables are designed for campus backbones in direct-buried installations. The loose tube design provides stable and highly reliable transmission parameters for a variety of voise, data, video, and imaging applications.
Features:
- Provided with high-fiber density within a given cable diameter while allowing flexibility to suit many system configurations
- The single-armored construction provides additional crush and rodent protection with a high-strength ripcord under the armor for easy stripping
- Gel-free means the cables are fully waterblocked using craft-friendly, water-swellable materials which make cable access simple and require no clean up
- The flexible craft-friendly buffer tubes are easy to route in closures
- The loose tube design isolates fibers from installation and environmental rigors while allowing easy midspan access

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 012EUC
Product Name Corning Cable Altos Lite Gel-Free, Single-Jacket, Single-..
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fibre Optic Cable - 2846831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM1
View Details