TelephoneStuff.com Corning Cable Altos Lite Gel-Free, Single-Jacket, Single-.. 012EUC-T4101D20-3280FT

Description
Altos Lite Gel-Free, Single-Jacket, Single-Armored Cables are designed for campus backbones in direct-buried installations. The loose tube design provides stable and highly reliable transmission parameters for a variety of voise, data, video, and imaging applications. Features: - Provided with high-fiber density within a given cable diameter while allowing flexibility to suit many system configurations - The single-armored construction provides additional crush and rodent protection with a high-strength ripcord under the armor for easy stripping - Gel-free means the cables are fully waterblocked using craft-friendly, water-swellable materials which make cable access simple and require no clean up - The flexible craft-friendly buffer tubes are easy to route in closures - The loose tube design isolates fibers from installation and environmental rigors while allowing easy midspan access
Description
Altos Lite Gel-Free, Single-Jacket, Single-Armored Cables are designed for campus backbones in direct-buried installations. The loose tube design provides stable and highly reliable transmission parameters for a variety of voise, data, video, and imaging applications. Features: - Provided with high-fiber density within a given cable diameter while allowing flexibility to suit many system configurations - The single-armored construction provides additional crush and rodent protection with a high-strength ripcord under the armor for easy stripping - Gel-free means the cables are fully waterblocked using craft-friendly, water-swellable materials which make cable access simple and require no clean up - The flexible craft-friendly buffer tubes are easy to route in closures - The loose tube design isolates fibers from installation and environmental rigors while allowing easy midspan access

Suppliers

Company
Product
Description
Supplier Links
Corning Cable Altos Lite Gel-Free, Single-Jacket, Single-.. - 012EUC-T4101D20-3280FT - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable Altos Lite Gel-Free, Single-Jacket, Single-..
012EUC-T4101D20-3280FT
Corning Cable Altos Lite Gel-Free, Single-Jacket, Single-.. 012EUC-T4101D20-3280FT
Altos Lite Gel-Free, Single-Jacket, Single-Armored Cables are designed for campus backbones in direct-buried installations. The loose tube design provides stable and highly reliable transmission parameters for a variety of voise, data, video, and imaging applications. Features: - Provided with high-fiber density within a given cable diameter while allowing flexibility to suit many system configurations - The single-armored construction provides additional crush and rodent protection with a high-strength ripcord under the armor for easy stripping - Gel-free means the cables are fully waterblocked using craft-friendly, water-swellable materials which make cable access simple and require no clean up - The flexible craft-friendly buffer tubes are easy to route in closures - The loose tube design isolates fibers from installation and environmental rigors while allowing easy midspan access

Altos Lite Gel-Free, Single-Jacket, Single-Armored Cables are designed for campus backbones in direct-buried installations. The loose tube design provides stable and highly reliable transmission parameters for a variety of voise, data, video, and imaging applications.
Features:
- Provided with high-fiber density within a given cable diameter while allowing flexibility to suit many system configurations
- The single-armored construction provides additional crush and rodent protection with a high-strength ripcord under the armor for easy stripping
- Gel-free means the cables are fully waterblocked using craft-friendly, water-swellable materials which make cable access simple and require no clean up
- The flexible craft-friendly buffer tubes are easy to route in closures
- The loose tube design isolates fibers from installation and environmental rigors while allowing easy midspan access

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 012EUC-T4101D20-3280FT
Product Name Corning Cable Altos Lite Gel-Free, Single-Jacket, Single-..
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
QSFP DD 200G AOC - FODDD43P00015 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-Q-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details